Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Applications Video
Switch Circuit SPDT
Number of Channels 2
On-State Resistance (Maximum) 60Ohm
Supply Voltage , Single (V+) 2.7V ~ 12V
Supply Voltage , Dual (V±) ±2.7V ~ 6V
-3db Bandwidth 350MHz
Features Bi-Directional, Break-Before-Make, T-Switch Configuration
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX4567
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213785-MAX4567CSE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4567CSE CAD Model

Description

Introducing the MAX4567CSE from Maxim Integrated

The MAX4567CSE is a high-performance, low-voltage, CMOS analog multiplexer/demultiplexer (mux/demux) with a single-ended configuration. This versatile component from Maxim Integrated is designed to provide efficient data routing in complex systems. Its compact design and robust feature set make it an ideal choice for a variety of applications ranging from signal routing in communication systems to process control in industrial environments.

Key Features

  • Low On-Resistance: The MAX4567CSE offers a low on-resistance of less than 100 ohms, which minimizes signal distortion and ensures high signal integrity.
  • Single Supply Operation: It operates from a single +3V to +5V power supply, making it suitable for portable and battery-powered applications.
  • Low Power Consumption: With its CMOS technology, the device consumes minimal power, which helps to extend battery life in portable systems.
  • High Off-Isolation: The mux/demux features high off-isolation to prevent signal leakage between channels, ensuring accurate signal routing.
  • ESD Protection: The MAX4567CSE includes ESD protection diodes on all switches and control inputs, safeguarding the device from electrostatic discharges.
  • Wide Operating Temperature Range: It is designed to operate over the extended industrial temperature range, making it reliable in harsh conditions.

Applications

The MAX4567CSE is versatile and can be used in various applications, including:

  • Data Acquisition Systems
  • Audio and Video Signal Routing
  • Communication Systems
  • Medical Equipment
  • Industrial Process Controls

Package and Availability

The device is available in a 16-pin narrow SO package, which is ideal for space-constrained applications. The MAX4567CSE's industry-standard footprint ensures compatibility with existing designs, facilitating easy integration into new and existing projects.

Maxim Integrated's commitment to quality means that the MAX4567CSE is designed and manufactured to meet the highest standards of performance and reliability. For designers and engineers looking for a reliable mux/demux solution, the MAX4567CSE offers an excellent balance of features and capabilities to meet the demands of today's sophisticated electronic systems.

You May Also Be Interested in

NXP / Nexperia
3.3 V, 2 differential channel, 2 : 1 multiplexer/demultiplexer switch for PCI Express Gen2
Lowest to $1.8684
ECAD model for CBTL02042ABQ
PLX
High-Performance 48-lane, 9-port PCIe Switch
Lowest to $160.1102
ECAD model for PEX8548-AA25BIG
Maxim Integrated
Lowest to $7.0005
ECAD model for MAX4762ETB
Toshiba Semiconductor and Storage
2-CHANNEL MULTIPLEXER/DEMALTIPLEXER
Lowest to $0.2096
ECAD model for TC4W53FU
Renesas Electronics America
IC SWITCH DUAL SPST 10-TDFN
Need more? Email Us
ECAD model for ISL54406IRTZ-T
Toshiba Semiconductor and Storage
2-CHANNEL MULTIPLEXER/DEMULTIPLEXER
Lowest to $0.2536
ECAD model for TC7W53FU
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
ECAD model for ISL54206IRZ
Maxim Integrated
IC SW DUAL VIDEO BIDIRECT 16SOIC
Lowest to $6.5194
ECAD model for MAX4567ESE+
Broadcom Limited
PCI Express Switch 16Lanes 4 Port 2-CH 324-Pin BGA / PEX8617-BA50BC G
Lowest to $108.0304
ECAD model for PEX8617-BA50BCG

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention