EN
  • EN
  • DE

MAX4564EKA+T

Part No MAX4564EKA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 60 Ohm
Channel-to-Channel Matching (ΔRon) 750 mOhm
Single Supply Voltage (V+) 1.8 V to 12 V
Dual Supply Voltage(V±) ±1 V to 6 V
Max Switch Time (Ton,Toff) 60ns, 40ns
-3db Bandwidth 450MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 6pF, 8pF
Max Leakage Current (IS off) 1nA
Crosstalk -72dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-8
Win Source Part Number 113000-MAX4564EKA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4564EKA+T CAD Model

Description

Maxim Integrated's MAX4564EKA+T Analog Switch

The MAX4564EKA+T is a high-performance, single-pole/single-throw (SPST) analog switch from Maxim Integrated that delivers exceptional signal integrity and switching precision. This device is part of Maxim's extensive range of analog switches and multiplexers that are designed to address a wide array of applications across various industries.

Constructed with Maxim's proprietary silicon-gate process, the MAX4564EKA+T offers low on-resistance (RON) of just 10 ohms typical, which remains flat over the entire analog signal range. This feature ensures minimal signal distortion and attenuation, making it an ideal choice for precision analog signal routing. The low RON also translates to lower power consumption and heat dissipation, which is crucial for battery-operated and thermally sensitive systems.

The device operates from a single +1.8V to +5.5V supply, which allows it to seamlessly integrate into both portable and fixed power supply designs. This wide operating range also makes the MAX4564EKA+T compatible with most logic families, thus simplifying the design process.

With a fast switching speed and a low charge injection, the MAX4564EKA+T is suitable for sample-and-hold circuits and other applications requiring high-speed and precision, such as test equipment, communication systems, and audio signal routing. The high off-isolation and crosstalk performance of the switch further ensure that signals are kept separate and noise-free, which is essential in mixed-signal environments.

The MAX4564EKA+T comes in a compact SOT-23 package, which is highly beneficial for space-constrained applications. The device's small footprint allows for high-density board layouts, enabling designers to maximize functionality within limited PCB real estate.

In summary, the MAX4564EKA+T from Maxim Integrated is a versatile and reliable analog switch that offers low on-resistance, wide operating voltage range, and fast switching capabilities. Its high-performance characteristics make it a go-to solution for designers looking to achieve precise signal routing with minimal distortion in both portable and stationary electronic systems.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2555 $52.0880
38+ $2.6712 $101.5056
58+ $2.5877 $150.0866
80+ $2.5042 $200.3360
104+ $2.4208 $251.7632
139+ $2.1704 $301.6856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess