EN
  • EN
  • DE

IRF024NTR

Part No IRF024NTR
Manufacturer Infineon Technologies
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1202014-IRF024NTR
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRF024NTR CAD Model

Description

The IRF024NTR is a power MOSFET from Infineon Technologies, designed for high-efficiency switching applications. This N-channel MOSFET utilizes advanced trench technology to minimize on-state resistance (Rds(on)) and gate charge (Qg), resulting in reduced power losses and improved system performance. It is well-suited for various power management and motor control applications.

Applications

  • Synchronous rectification in DC-DC converters
  • Motor control circuits
  • High-frequency switching power supplies
  • Battery management systems
  • Uninterruptible Power Supplies (UPS)

Features

  • Low on-state resistance (Rds(on)) for reduced conduction losses
  • Low gate charge (Qg) for fast switching speeds
  • Avalanche rated for robust performance
  • Logic-level gate drive for easy interface with microcontrollers
  • RoHS compliant, ensuring environmental friendliness
  • Optimized for high-frequency switching

Benefits

  • Increased energy efficiency due to reduced power losses
  • Improved thermal performance, enabling operation at higher currents
  • Simplified gate drive circuitry, reducing system cost
  • Enhanced system reliability due to robust avalanche capability
  • Smaller form factor solutions due to efficient power handling
  • Compliant with environmental regulations

Additional Details

The IRF024NTR typically features a drain-source voltage (Vds) rating of around 25V. Its low Rds(on) minimizes heat dissipation, allowing for efficient power delivery in demanding applications. The logic-level gate drive simplifies integration with microcontrollers and other digital control circuits. The device is commonly available in a surface-mount package, such as a PQFN, which offers excellent thermal performance and compact size. This MOSFET is designed to operate efficiently and reliably in high-frequency switching applications, providing designers with a versatile and robust solution for their power management needs.

You May Also Be Interested in

Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Renesas Electronics America
Lowest to $0.9794
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Mingtek
Lowest to $1.3456
Holtek
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess