EN
  • EN
  • DE

MAX4634EUB+T

Part No MAX4634EUB+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 1
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 18ns, 11ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 13pF, 52pF
Max Leakage Current (IS off) 100pA
Crosstalk -78dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 137351-MAX4634EUB+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4634EUB+T CAD Model

Description

Maxim Integrated MAX4634EUB+T Analog Switch

The MAX4634EUB+T from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that is designed for precision applications in modern electronic systems. This compact and efficient device is available in a tiny 10-pin µMAX package, making it an excellent choice for space-constrained applications.

With its single 1.8V to 5.5V power supply operation, the MAX4634EUB+T is versatile and can be integrated into a wide range of portable and battery-powered devices. It boasts a low on-resistance of typically 0.5Ω, which minimizes signal distortion and ensures high signal integrity. Additionally, the on-resistance is matched between channels to within 0.1Ω and is flat (0.4Ω max) over the specified signal range, providing excellent linearity and low signal attenuation.

The device features fast switching speeds (tON = 25ns max, tOFF = 20ns max), making it suitable for high-speed signal routing and switching applications. The high off-isolation (-70dB at 1MHz) and crosstalk (-85dB at 1MHz) specifications ensure that signals are switched cleanly with minimal interference between channels.

For enhanced reliability, the MAX4634EUB+T incorporates fault protection. It can handle over-voltage signal levels up to +5.5V, even when powered down, without incurring damage. This makes the device robust and tolerant to user errors or system faults.

Furthermore, the MAX4634EUB+T offers low power consumption, with a quiescent current of only 1µA, which is ideal for power-sensitive applications. Its TTL/CMOS-logic-compatible control inputs make it easy to interface with a wide range of microcontrollers and digital logic systems.

This analog switch is commonly used in applications such as audio and video signal routing, communication systems, data acquisition systems, and portable test instruments. With its combination of high performance, small footprint, and robust features, the MAX4634EUB+T is a reliable and efficient solution for designers looking to optimize their analog signal routing needs.

Designed with precision and reliability in mind, the Maxim Integrated MAX4634EUB+T is a testament to the company's commitment to providing high-quality integrated circuits that meet the stringent requirements of modern electronic designs.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4378 $51.1938
50+ $2.0002 $100.0100
78+ $1.9377 $151.1406
107+ $1.8752 $200.6464
138+ $1.8127 $250.1526
185+ $1.6252 $300.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess