EN
  • EN
  • DE

MAX4563EEE+

Part No MAX4563EEE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC AUD/VID SWITCH SPI SER 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Audio, Video
Switch Circuit SPST, SPDT
Number of Channels 4
On-State Resistance (Maximum) 30 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
-3db Bandwidth 300MHz
Features Break-Before-Make, SPI, T-Switch Configration
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 703996-MAX4563EEE+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4563
Introduction Date April 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX4563EEE+ CAD Model

Description

The MAX4563EEE+ is a high-performance, low-voltage, CMOS analog multiplexer from Maxim Integrated, renowned for its precision and reliability in various applications. This versatile component is designed to operate with a single +1.8V to +5.5V power supply, making it an ideal solution for battery-powered and portable devices where power efficiency is crucial.

Key Features

  • Single-Supply Operation: Works efficiently with a +1.8V to +5.5V power supply.
  • Low On-Resistance: Features a low on-resistance (Ron) of 100 ohms max, which minimizes signal distortion and ensures excellent signal integrity.
  • Low Power Consumption: With its CMOS technology, it has a very low quiescent current, reducing power consumption and extending battery life in portable applications.
  • High-Speed Switching: Fast switching speeds make it suitable for high-frequency signal routing.
  • ESD Protection: Integrated electrostatic discharge protection enhances the durability of the device against transient voltage spikes.
  • Multiple Configurations: Available in single, dual, and quad configurations, providing design flexibility for various channel routing needs.

Applications

The MAX4563EEE+ is adept at serving a multitude of applications across different industries. Its primary uses include:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Medical equipment
  • Portable instruments
  • Test and measurement setups

Package and Quality

The device is available in a 16-pin QSOP package, which is compact and suitable for space-constrained applications. Maxim Integrated ensures high-quality standards, and the MAX4563EEE+ is no exception, meeting rigorous performance criteria for consistent and reliable operation.

With its blend of low power, high-speed switching, and robust ESD protection, the MAX4563EEE+ from Maxim Integrated stands out as a superior choice for designers looking to optimize their analog signal routing with precision and efficiency.

Note: For detailed specifications, datasheets, and technical support, it's recommended to visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0845 $60.8450
24+ $4.9931 $119.8344
36+ $4.8371 $174.1356
50+ $4.6812 $234.0600
64+ $4.5253 $289.6192
86+ $4.0564 $348.8504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess