EN
  • EN
  • DE
  • IT

MAX4551ESE+T

Part No MAX4551ESE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 120 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Operating Supply Voltage 2 V ~ 12 V
Dual Voltage Supply ±2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 110ns, 90ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 3.5pF, 3pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -90dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 703989-MAX4551ESE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4551
Introduction Date October 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4551ESE+T CAD Model

Description

Maxim Integrated MAX4551ESE+T Analog Multiplexer

The Maxim Integrated MAX4551ESE+T is a high-performance, low-voltage, single-ended 8-channel analog multiplexer that offers exceptional signal integrity and flexibility for routing analog signals in various applications. This device is designed to operate with a single +3V to +5V supply or dual ±3V to ±5V supplies, making it an ideal choice for battery-powered and portable devices where power efficiency is crucial.

The MAX4551ESE+T features low on-resistance (100Ω max) and low crosstalk (-90dB at 50kHz), which ensures minimal signal distortion and maintains the integrity of the analog signal being switched. This makes it suitable for precision data acquisition systems, audio signal routing, and other applications where signal purity is essential.

With its ESD protection greater than 2000V per Method 3015.7, this device also provides robustness against electrostatic discharges, enhancing the reliability and longevity of the end product. The MAX4551ESE+T comes in a compact 16-pin narrow SO package, which is space-saving and ideal for designs where board space is at a premium.

The device includes additional features such as break-before-make switching action, which prevents momentary shorting when switching between channels. This feature is particularly important in preventing damage to sensitive components and reducing noise in the signal path. Moreover, the MAX4551ESE+T offers fast switching times (t<sub>TRANS = 250ns max), which enables rapid signal routing without significant delays, beneficial in time-critical applications such as sample-and-hold circuits and multiplexed data acquisition systems.

For design flexibility, the MAX4551ESE+T can be controlled via a digital interface using three binary address inputs (A0, A1, A2), which select one of the eight available channels. This digital control allows for easy integration with microcontrollers and other digital systems, simplifying the design and reducing the need for additional components.

In summary, the Maxim Integrated MAX4551ESE+T is a reliable and efficient solution for analog signal multiplexing, offering low on-resistance, low crosstalk, ESD protection, and fast switching capabilities in a compact package. Its versatility and performance make it an excellent choice for a wide range of applications in the industrial, communication, and consumer electronics sectors.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess