Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Applications Audio, Video
Number of Channels 3
On-State Resistance (Maximum) 35Ohm
Supply Voltage , Single (V+) 2.7V ~ 5.5V
-3db Bandwidth 250MHz
Features Break-Before-Make, SPI
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 36-BSOP
Supplier Device Package 36-SSOP
Family Part Number MAX4549
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213750-MAX4549EAX
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4549EAX CAD Model

Description

Maxim Integrated MAX4549EAX - High-Performance Analog Multiplexer

The MAX4549EAX from Maxim Integrated is a high-performance, low-voltage, single-ended analog multiplexer that operates from a single +2.7V to +12V supply or from dual ±2.7V to ±6V supplies. This versatile component is designed for precision signal routing in mixed-signal environments, making it an ideal choice for applications in data acquisition systems, communication systems, and audio/video signal routing.

The device features a 4-channel, 2:1 multiplexer/demultiplexer configuration, allowing for flexible signal management. The MAX4549EAX is distinguished by its low on-resistance (100 ohms max) and on-resistance matching between channels (6 ohms max), which ensures minimal signal distortion and excellent channel-to-channel uniformity. The on-resistance is also matched over the signal range to within 10 ohms max, ensuring consistent performance for analog signals.

With its low crosstalk (-90dB at 1MHz) and off-isolation (-80dB at 1MHz), the MAX4549EAX provides superior signal integrity, making it perfect for sensitive applications where leakage and interference can be critical issues. Additionally, the device features fast transition times (t<sub>ON = 100ns max, t<sub>OFF = 60ns max), which are essential for high-speed applications.

The MAX4549EAX also incorporates TTL/CMOS-logic-compatible control inputs, which simplifies the interface with digital logic and microcontrollers. The device's ESD protection is over 2000V, as per the Human Body Model, which provides robustness and reliability in harsh electrical environments.

Its 16-pin SSOP (Shrink Small Outline Package) allows for a compact footprint on printed circuit boards, making it suitable for space-constrained applications. The MAX4549EAX operates over an extended temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of operating conditions.

In summary, the MAX4549EAX is a feature-rich analog multiplexer that offers excellent performance and flexibility for a variety of applications. Its low on-resistance, fast switching times, and high isolation make it a perfect choice for designers looking to optimize their signal routing with minimal signal degradation.

You May Also Be Interested in

Broadcom Limited
PCI Express Switch 16Lanes 4 Port 2-CH 324-Pin BGA / PEX8617-BA50BC G
Lowest to $108.0304
ECAD model for PEX8617-BA50BCG
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
ECAD model for ISL54206IRZ
Broadcom Limited
Need more? Email Us
ECAD model for PEX9797-AA80BIG
Maxim Integrated
IC SW DUAL VIDEO BIDIRECT 16SOIC
Lowest to $6.5194
ECAD model for MAX4567ESE+
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
ECAD model for MAX14509AEEVB+T
Broadcom Limited
PEX8613-BA50BC G
Lowest to $81.4924
ECAD model for PEX8613-BA50BCG
Analog Devices Inc.
300 MHz, 32 × 32 Buffered Analog Crosspoint Switch
Lowest to $164.2106
ECAD model for ADV3201ASWZ
Broadcom Limited
PEX8617-BA50BC G
Lowest to $108.0304
ECAD model for PEX8617-BA50BC G
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
ECAD model for ISL54208IRZ

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention