Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280235-W89C840AF
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W89C840AF CAD Model

Description

The W89C840AF is a highly integrated I/O controller designed by Winbond Electronics. It is primarily used in embedded systems and PC peripherals to manage various input/output functions. This controller provides a comprehensive set of features to simplify system design and improve performance.

Applications

  • Embedded Systems: Used in industrial control systems, point-of-sale terminals, and other embedded applications.
  • PC Peripherals: Implemented in serial ports, parallel ports, and floppy disk controllers.
  • Motherboards: Integrated into PC motherboards for I/O management.
  • Industrial Automation: Employed in automation equipment for controlling sensors and actuators.
  • Data Acquisition Systems: Used in systems for collecting and processing data from various sources.

Features

  • Multi-Mode Parallel Port: Supports various parallel port modes, including SPP, EPP, and ECP.
  • Dual Serial Ports: Provides two high-speed serial ports for communication with external devices.
  • Floppy Disk Controller: Integrates a floppy disk controller for legacy storage devices.
  • Infrared (IrDA) Support: Includes support for infrared communication.
  • Keyboard and Mouse Controller: Integrates a controller for PS/2 keyboard and mouse.

Benefits

  • Simplified System Design: Reduces the number of discrete components required for I/O functions.
  • Improved Performance: Provides efficient data transfer rates for various I/O operations.
  • Enhanced Compatibility: Supports a wide range of legacy and modern peripherals.
  • Reduced Cost: Lowers the overall system cost by integrating multiple functions into a single chip.
  • Flexible Configuration: Offers various configuration options to suit different application requirements.

Additional Details

The W89C840AF typically operates with a supply voltage of 5V. It is available in various package options, including LQFP and PQFP. The device incorporates power management features to minimize power consumption. Its register-based architecture allows for easy configuration and control of its various functions. The Winbond W89C840AF is a versatile and reliable I/O controller suitable for a wide range of applications requiring flexible and efficient I/O management.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT RESPONSE 5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 1.8V 5A DDPAK/TO263-5
Lowest to $19.1249
ECAD model for TPS75518KTTR
NEC
SWITCHING P-CHANNEL POWER MOSFET
Lowest to $0.3987
ECAD model for UPA2712GR
Weitron Technology
P-Channel Enhancement Mode Power MOSFET
Need more? Email Us
ECAD model for WTC6401
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
ECAD model for UPD78F0546
Texas Instruments
Tiva Microcontroller | IC MCU 32BIT 256KB FLASH 64LQFP
Lowest to $22.3120
ECAD model for TM4C123GH6PMT7
STMicroelectronics
N-CHANNEL 400V - 4.7ohm - 1.5A IPAK PowerMeshII MOSFET
Lowest to $0.3236
ECAD model for STD2NC40
Taiwan Semiconductor
300mA Low Noise LDO Voltage Regulator with Enable
Need more? Email Us
ECAD model for TS5215CS
Fuji Electric
Low IR Schottky barrier diode
Lowest to $0.3661
ECAD model for YA868C06R
SANYO Semiconductor (U.S.A) Corporation
Varactor Diode for AM Low-Voltage Electronic Tuning
Need more? Email Us
ECAD model for SVC343

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention