Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Video
Switch Circuit SPST
Number of Channels 2
Max On Resistance 20 Ohm
Single Supply Voltage (V+) 2.7 V to 12 V
Dual Supply Voltage(V±) ±2.7 V to 6 V
-3db Bandwidth 300MHz
Features Bi-Directional, Break-Before-Make, T-Switch Configuration
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 105934-MAX4546ESE+
Ultra Librarian 3D Model Ultra Librarian MAX4546ESE+ CAD Model

Description

Maxim Integrated MAX4546ESE+ Analog Switch

The MAX4546ESE+ from Maxim Integrated is a high-performance, precision analog switch designed to cater to a wide array of applications requiring efficient signal routing. This versatile component is a quintessential building block in modern electronic systems, offering a seamless integration into your designs with its compact and reliable form factor.

Key Features

  • Low On-Resistance: The MAX4546ESE+ boasts a low on-resistance, typically 100 ohms, ensuring minimal signal distortion and power loss across the switch.
  • Single Supply Operation: Operating from a single +5V to +30V supply or from dual supplies of ±4.5V to ±20V, this switch offers flexibility in various circuit configurations.
  • Low Power Consumption: It features a low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Fast Switching Times: With turn-on and turn-off times typically less than 150ns, the switch provides swift and responsive signal routing.
  • High Off-Isolation: The device ensures a high off-isolation of -80dB at 1MHz, which is critical for reducing crosstalk in multiplexing applications.
  • Bidirectional Signal Flow: The capability to handle bidirectional signal flow makes the MAX4546ESE+ suitable for both multiplexer (MUX) and demultiplexer (DEMUX) operations.
  • ESD Protection: It includes enhanced electrostatic discharge (ESD) protection, safeguarding the device against unforeseen electrical spikes.

Applications

The MAX4546ESE+ is perfect for a diverse range of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Automotive Networks

Package and Quality

Enclosed in a 16-pin Narrow SO package, the MAX4546ESE+ is designed with space-saving in mind, without compromising on performance. Maxim Integrated ensures high standards of quality, reliability, and durability for their components, making the MAX4546ESE+ a trustworthy choice for your electronic designs.

With its robust feature set and Maxim Integrated's renowned engineering excellence, the MAX4546ESE+ analog switch is an indispensable component for designers looking to create efficient, high-quality electronic products.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH DP3T 12WLP
Lowest to $18.9175
ECAD model for MAX14531EEWC+T
Diodes Incorporated
DDR SWITCH TFBGA-115 TRAY 260PCS / Switch IC Channel
Lowest to $14.6242
ECAD model for PI3SSD1914NKE+D
Broadcom Limited
33 -LANE 9 -PORT EXPRESSFABRIC P / Switch IC Channel
Lowest to $285.4367
ECAD model for PEX9733-AA80BC G
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
ECAD model for ISL54208IRUZ-T
Diodes Incorporated
IC SWITCH USB 3.1 6:4 40TQFN / USB Switch IC 5 Channel 40-TQFN (3x6)
Lowest to $9.0371
ECAD model for PI3USB31532ZLEX
NXP / Nexperia
IC ANLG SWITCH 4PDT 16HXQFN
Lowest to $1.2271
ECAD model for NX3DV2567HR,115
Microchip Technology
IC SWITCH 16X16 6.5GBPS 196FCBGA / Backplane, Cable Interconnect Switch IC 12 Channel 196-BGA
Lowest to $869.2538
ECAD model for VSC3312YYP-01
Diodes Incorporated
MIPI SWITCH U-WLB2424-36 / Telecommunications Switch IC 10 Channel 36-WLCSP (2.44x2.44)
Lowest to $2.3115
ECAD model for PI3WVR648GEAEX
NXP / Nexperia
IC MUX/DEMUX 1CH 10-XQFN
Lowest to $0.5964
ECAD model for CBTL01023GM,115

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention