EN
  • EN
  • DE
  • IT

MAX4541CUA+T

Part No MAX4541CUA+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MAX4541 Series SPST-NO 12V 60 Ohm Surface Mount Analog Switch - MICRO-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Maximum Operating Temperature 70 °C
Max Power Dissipation 471 mW
Max Supply Current 1 µA
Max Supply Voltage 12 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 1 µA
Number of Channels 2
Number of Circuits 2
Number of Pins 8
Operating Supply Current 100 pA
Operating Supply Voltage 9 V
Radiation Hardening No
Resistance 60 Ω
RoHS Compliant
Supply Type Single
Throw Configuration SPST
Turn-Off Delay Time 400 ns
Turn-On Delay Time 125 ns
Win Source Part Number 1075410-MAX4541CUA+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4541CUA+T CAD Model

Description

Product Overview: MAX4541CUA+T

The MAX4541CUA+T from Maxim Integrated is a precision, low-voltage, single-pole/double-throw (SPDT) analog switch that offers high performance in a compact package. Designed to operate with a single +1.8V to +5.5V supply, it's an ideal solution for portable applications where power efficiency and space are critical considerations.

Key Features

  • Low Voltage Operation: The device is capable of functioning with a supply voltage range from +1.8V to +5.5V, making it suitable for battery-operated devices and other low-voltage applications.
  • High Switching Speed: With fast switching times, the MAX4541CUA+T ensures minimal signal delay, which is essential for applications requiring quick response times.
  • Low Power Consumption: Its low power consumption helps to extend battery life, a critical factor in portable devices.
  • Low On-Resistance: The device features low on-resistance (RON), which minimizes signal distortion and ensures high signal integrity.
  • ESD Protection: It includes Electrostatic Discharge (ESD) protection circuitry, which guards against inadvertent static discharges that can damage the device.
  • Compact Package: The MAX4541CUA+T comes in a small 8-pin µMAX package, which is ideal for space-constrained applications.

Applications

The MAX4541CUA+T is versatile and can be used in a variety of applications, including but not limited to:

  • Audio and Video Switching
  • Data Acquisition Systems
  • Communication Systems
  • Portable Instruments
  • Medical Equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4541CUA+T is no exception. It is designed to meet stringent industry standards, ensuring a reliable performance in diverse operating conditions.

Ordering Information

The product is available in tape and reel form, denoted by the '+T' suffix, facilitating its use in automated manufacturing processes. The MAX4541CUA+T is RoHS compliant and lead-free, making it suitable for environmentally sensitive applications.

With its robust feature set and compact design, the MAX4541CUA+T from Maxim Integrated stands out as a superior choice for designers looking for a high-quality SPDT analog switch.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 10 X 1:1 24-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER, CBT/FST/QS/5C/B SERI
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess