EN
  • EN
  • DE

MAX453BEPA

Part No MAX453BEPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703974-MAX453BEPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX453BEPA CAD Model

Description

Product Overview: MAX453BEPA

The MAX453BEPA is a high-performance, low-power, video multiplexer/amplifier from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device is specifically designed to cater to the demanding requirements of video signal routing and amplification in applications such as broadcast video systems, CCTV, video conferencing, and other multimedia setups.

Key Features

  • High Channel Isolation: The MAX453BEPA offers exceptional channel isolation, which ensures minimal crosstalk between channels, critical for maintaining the integrity of video signals in complex systems.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, making it ideal for portable and battery-powered applications.
  • Wide Bandwidth: With a wide bandwidth, the MAX453BEPA is capable of handling high-resolution video signals without compromising signal quality, ensuring sharp and clear video output.
  • Multiple Video Inputs: The device supports multiple video inputs, providing flexibility in connecting various video sources to a single display or recording device.

Applications

The versatility of the MAX453BEPA makes it suitable for a variety of applications, including:

  • Professional video switching equipment
  • Security and surveillance systems
  • Video-on-demand servers
  • Video conferencing systems
  • Studio-to-transmitter (STL) links

Technical Specifications

The MAX453BEPA operates with a single +5V supply and features a low 75Ω output load, which is compatible with standard video impedances. The device comes in a compact 8-pin DIP package, making it easy to integrate into various circuit designs without requiring a large footprint.

In conclusion, the MAX453BEPA from Maxim Integrated is a robust solution for video signal routing and amplification, offering high-quality performance, low power consumption, and a broad range of applications. Its technical specifications and features make it a valuable component for any video processing equipment.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Dallas Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess