EN
  • EN
  • DE

MAX4533EWP+

Part No MAX4533EWP+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPDT 20-Pin SOIC W / IC SWITCH QUAD SPDT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Maximum) 175 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Operating Supply Voltage 9 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 250ns, 150ns
Charge Injection 1.5pC
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Maximum) 20nA
Crosstalk -66dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 786250-MAX4533EWP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4533
Introduction Date April 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4533EWP+ CAD Model

Description

Maxim Integrated MAX4533EWP+ Overview

The Maxim Integrated MAX4533EWP+ is a high-performance, low-voltage, CMOS analog multiplexer/demultiplexer (mux/demux) designed to deliver precision signal management in a variety of applications. This device is part of Maxim's extensive range of analog switches and multiplexers that are known for their reliability and efficiency.

Key Features

  • Single 8-Channel Mux/Demux Configuration: The MAX4533EWP+ offers a single 8-channel configuration, allowing for versatile switching options in complex systems.
  • Low-Voltage Operation: With an operating voltage range of 2.7V to 12V, this device is suitable for battery-operated and portable devices, ensuring compatibility with a wide array of low-voltage circuits.
  • Low On-Resistance: The low on-resistance of the switch minimizes signal distortion and provides excellent signal integrity, which is crucial for maintaining the quality of the signal path.
  • Low Power Consumption: It features low power consumption, making it an ideal choice for power-sensitive applications.
  • ESD Protection: The MAX4533EWP+ includes enhanced ESD protection, safeguarding the device against electrostatic discharge events and improving its robustness in harsh environments.
  • Bidirectional Signal Flow: The mux/demux can handle bidirectional signal flow, offering flexibility in routing both analog and digital signals.

Applications

The MAX4533EWP+ is well-suited for a variety of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio/Video signal routing
  • Test equipment
  • Medical instrumentation

Package and Quality

The device comes in a 20-pin WSOIC package, which is designed for surface-mount technology (SMT), providing a compact footprint for space-constrained applications. Maxim Integrated ensures high-quality standards, and the MAX4533EWP+ is no exception, offering reliable performance for critical design requirements.

Overall, the Maxim Integrated MAX4533EWP+ is a versatile and efficient solution for designers looking to optimize their signal routing with minimal signal loss and power consumption.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess