EN
  • EN
  • DE

MAX306CPI

Part No MAX306CPI
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28DIP / Precision, 16-Channel/Dual 8-Channel, High-Performance, CMOS Analog Multiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Number of Circuits 1
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 1.5Ohm
Single Supply Voltage (V+) 5V ~ 30V
Voltage - Supply, Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 200ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 8pF, 130pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -92dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Mounting Style Through Hole
Part Number Series MAX306
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814390-MAX306CPI
Ultra Librarian 3D Model Ultra Librarian MAX306CPI CAD Model

Description

MAX306CPI Precision, 16-Channel/Dual 8-Channel, High-Performance CMOS Analog Multiplexers

The MAX306CPI from Maxim Integrated is a highly versatile and precision analog multiplexer that offers exceptional performance for signal routing in complex systems. This integrated circuit is designed to operate as a 16-channel single-ended analog multiplexer or as a dual 8-channel multiplexer, providing flexibility for a wide range of applications, including data acquisition systems, test equipment, and communication systems.

Manufactured with Maxim's advanced CMOS process, the MAX306CPI features low on-resistance (100 ohms max) and low charge injection (10pC max), ensuring minimal signal distortion and high signal integrity. The device also boasts a low leakage current over the full analog signal range of ±15V, making it suitable for high-precision tasks where maintaining signal fidelity is critical.

The MAX306CPI can be controlled via digital inputs that are both TTL and CMOS logic compatible, allowing for easy integration with a variety of microcontrollers and digital systems. The analog inputs and outputs are protected against electrostatic discharge (ESD) events, enhancing the robustness and longevity of the device in demanding environments.

Key features of the MAX306CPI include:

  • 16-Channel Single-Ended or Dual 8-Channel Multiplexer Configurations
  • Low On-Resistance: 100Ω maximum
  • Low Charge Injection: 10pC maximum
  • Low Crosstalk and Off-Isolation
  • Single ±15V or Dual ±5V to ±20V Power-Supply Operation
  • ESD Protection: 2000V per Method 3015.7
  • TTL/CMOS-Logic Compatible
  • Break-Before-Make Switching Action

This multiplexer operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance in a variety of environmental conditions. The MAX306CPI is provided in a 28-pin plastic DIP package, which is widely accepted in the industry for its ease of use in prototyping and production environments.

Whether used in complex data acquisition systems, sample-and-hold circuits, or digital control systems, the MAX306CPI from Maxim Integrated provides a reliable and high-performance solution for your analog signal routing needs.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9094 $65.4564
13+ $8.9514 $116.3682
20+ $8.6717 $173.4340
28+ $8.3919 $234.9732
36+ $8.1123 $292.0428
48+ $7.2730 $349.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess