EN
  • EN
  • DE

MAX4051FSE

Part No MAX4051FSE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703514-MAX4051FSE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4051FSE CAD Model

Description

Maxim Integrated MAX4051FSE Analog Multiplexer

The Maxim Integrated MAX4051FSE is a high-performance, single-ended, 8-channel analog multiplexer that provides a precise and efficient solution for routing analog signals in a variety of applications. Designed with cutting-edge technology, this analog multiplexer is ideal for use in communication systems, data acquisition, and test equipment where space is at a premium and low power consumption is essential.

Constructed with Maxim's proprietary silicon-gate process, the MAX4051FSE offers a low on-resistance of less than 100 ohms, which remains flat over the specified signal range. This ensures minimal signal distortion and excellent channel-to-channel crosstalk performance. The device operates from a single +4.5V to +30V supply or from dual supplies of ±4.5V to ±20V, providing the versatility needed for a wide range of design requirements.

The MAX4051FSE features a digital interface with a simple control logic that allows for easy interfacing with microcontrollers and digital systems. It supports bidirectional signal flow and has a break-before-make switching action that prevents momentary shorting when switching channels. This makes it an excellent choice for multiplexing audio, video, or other high-frequency signals.

With its extended temperature range of -40°C to +85°C, the MAX4051FSE is suitable for use in harsh environments and can maintain reliable performance under extreme conditions. The device is available in a space-saving 16-pin narrow SO package, which is ideal for applications where board space is at a premium.

In summary, the Maxim Integrated MAX4051FSE analog multiplexer is a highly reliable and efficient solution for designers looking to multiplex multiple analog signals with minimal signal loss and distortion. Its robust design, low power consumption, and ease of use make it a valuable component for a wide range of electronic systems.

Product Highlights:

  • 8-Channel Single-Ended Analog Multiplexer
  • Low On-Resistance:
  • Single or Dual Supply Operation: +4.5V to +30V, ±4.5V to ±20V
  • Low Crosstalk and Off-Isolation
  • Break-Before-Make Switching
  • Extended Temperature Range: -40°C to +85°C
  • Space-Saving 16-Pin Narrow SO Package

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess