EN
  • EN
  • DE
  • IT

MAX4530CPP+

Part No MAX4530CPP+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Max) 75 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Voltage - Supply, Single (V+) 2 V ~ 12 V
Voltage - Supply, Dual (V±) ±2 V ~ 6 V
Switch Time (Ton, Toff) (Max) 150ns, 100ns
Charge Injection 1.5pC
Channel Capacitance (CS(off), CD(off)) 3pF, 15pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -92dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-DIP (0.300", 7.62mm)
Manufacturer Device Package 20-PDIP
Win Source Part Number 128712-MAX4530CPP+
Ultra Librarian 3D Model Ultra Librarian MAX4530CPP+ CAD Model

Description

The MAX4530CPP+ is a precision, CMOS, monolithic analog multiplexer (mux) from Maxim Integrated, designed to provide high-performance switching of analog signals. Combining low on-resistance with high switching speed, this device is an ideal choice for a wide range of applications, including data acquisition systems, test equipment, and communication systems.

Key Features

  • Low On-Resistance: The MAX4530CPP+ features a low on-resistance of 100Ω max, which minimizes signal attenuation and ensures excellent signal integrity.
  • Single-Supply Operation: Operating from a single +5V supply, this multiplexer simplifies power supply requirements and is suitable for many low-power applications.
  • High-Speed Switching: With t<sub>TRANSITION of 250ns max, the device offers fast switching times, making it suitable for high-speed signal routing.
  • Low Crosstalk and Off-Isolation: The MAX4530CPP+ provides low crosstalk and high off-isolation, ensuring minimal interference between channels.
  • Digital Interface: TTL/CMOS-logic compatible control inputs allow for easy integration with digital components.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, protecting sensitive circuitry.

Applications

  • Data Acquisition Systems
  • Audio/Video Signal Routing
  • Communication Systems
  • Medical Instrumentation
  • Test Equipment

Package and Quality

The MAX4530CPP+ comes in a 20-pin Plastic DIP (PDIP) package, offering robustness for through-hole mounting. Maxim Integrated is committed to high-quality standards, and this product is designed to meet stringent requirements for reliability and performance.

Conclusion

With its combination of low on-resistance, high-speed switching, and single-supply operation, the MAX4530CPP+ from Maxim Integrated stands out as a versatile and efficient solution for analog signal multiplexing. Whether for industrial, communication, or data processing applications, this analog mux is engineered to deliver precision performance in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPDT 8MSOP / 1 Circuit IC Switch 2:1 35Ohm 8-MSOP
Lowest to $6.3977
ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3913
Renesas Electronics America
MULTIPLEXERS/SWITCHES / Circuit IC Switch
Lowest to $0.3661
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.4747
Texas Instruments
IC MUX/DEMUX 8X1 16TSSOP / 1 Circuit IC Switch 8:1 75Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $11.3734
Union Semiconductor
IC SWITCH SPDT X 2 3OHM 10CSP
Lowest to $0.3661
Union Semiconductor
IC SWITCH SPDT X 2 800MOHM 10CSP
Lowest to $0.3371
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.6240

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.4914 $65.8968
29+ $4.5056 $130.6624
45+ $4.3646 $196.4070
62+ $4.2236 $261.8632
80+ $4.0839 $326.7120
107+ $3.6609 $391.7163
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess