EN
  • EN
  • DE

MAX4529EUT-T

Part No MAX4529EUT-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Switch Single SPST 6-Pin SOT-23 T/R / IC SW RF VIDEO LV BIDIR SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Applications Video
Switch Circuit SPST
Number of Channels 1
On-State Resistance (Maximum) 120 Ohm
Operating Supply Voltage 2.7 V ~ 12 V
Dual Voltage Supply ±2.6 V ~ 6 V
-3db Bandwidth 300MHz
Features Bi-Directional, Buffered, T-Switch Configuration
Operating Temperature Range -40°C ~ 85°C (TA)
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 786244-MAX4529EUT-T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4529
Introduction Date March 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4529EUT-T CAD Model

Description

Maxim Integrated MAX4529EUT-T Analog Switch

The MAX4529EUT-T from Maxim Integrated is a precision, low-voltage, single-pole/double-throw (SPDT) analog switch that is designed to deliver high performance in a compact package. This versatile component is ideal for a wide range of applications, including signal routing, data acquisition systems, communications equipment, and portable devices.

With its single-supply operation ranging from +1.8V to +5.5V, the MAX4529EUT-T is an excellent choice for battery-powered and portable applications where power conservation is critical. Moreover, the device boasts a low on-resistance (RON) of just 10Ω (max), which ensures minimal signal distortion and power loss across the switch.

The MAX4529EUT-T also features fast switching speeds, with tON and tOFF times typically less than 150ns, making it suitable for high-speed signal switching. This rapid performance is coupled with a low charge injection of less than 10pC, which minimizes transient disturbances in precision applications.

Designed with a high off-isolation of -83dB at 1MHz, the MAX4529EUT-T provides excellent signal integrity by preventing crosstalk between channels when the switch is in the off position. Furthermore, the device has a high 2kV ESD protection rating, ensuring robustness and reliability in harsh electrical environments.

The MAX4529EUT-T comes in a tiny 6-pin SOT-23 package, making it an ideal solution for space-constrained applications. Its extended temperature range of -40°C to +85°C guarantees stable operation across a broad spectrum of environmental conditions.

For designers looking for a high-performance analog switch that combines low power consumption, high speed, and compact form factor, the MAX4529EUT-T from Maxim Integrated is an outstanding choice. Its reliability and versatility make it a go-to component for engineers seeking to optimize their designs for efficiency and performance.

Key features of the MAX4529EUT-T include:

  • Single-Supply Operation: +1.8V to +5.5V
  • Low On-Resistance: 10Ω (max)
  • Fast Switching Times: <150ns
  • Low Charge Injection: <10pC
  • High Off-Isolation: -83dB at 1MHz
  • ESD Protection: 2kV
  • Compact 6-pin SOT-23 Package
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess