Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Video
Switch Circuit SPST
Number of Channels 1
On-State Resistance (Max) 120Ohm
Voltage - Supply, Single (V+) 2.7V ~ 12V
Voltage - Supply, Dual (V±) ±2.7V ~ 6V
-3db Bandwidth 300MHz
Features Bi-Directional, Buffered, T-Switch Configuration
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MAX4529
Standard Package 181 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925397-MAX4529CUT
Ultra Librarian 3D Model Ultra Librarian MAX4529CUT CAD Model

Description

MAX4529CUT - Precision, Low-Voltage, SPDT Analog Switch

The MAX4529CUT is a high-performance, single-pole/double-throw (SPDT) analog switch from Maxim Integrated, designed to deliver precision signal routing in applications where low voltage operation and minimal power consumption are paramount. This compact, versatile component is ideal for a wide range of uses, including battery-powered devices, portable instrumentation, and communication systems.

Operating from a single +1.8V to +5.5V supply, the MAX4529CUT is optimized for low-voltage applications. Its low on-resistance (R<sub>ON) of less than 35Ω ensures minimal signal distortion, while the on-resistance matching between channels (ΔR<sub>ON) of less than 2Ω guarantees excellent signal integrity. This precise control of resistance parameters makes the MAX4529CUT an excellent choice for routing high-fidelity audio signals or other sensitive analog data.

The device features fast switching speeds, with turn-on and turn-off times typically less than 150ns, allowing for rapid signal routing without significant delays. Moreover, the MAX4529CUT offers high off-isolation and crosstalk suppression, which are critical in maintaining signal clarity in multiplexed signal environments.

With its low power consumption, the MAX4529CUT is particularly suitable for portable and battery-operated devices. It boasts a quiescent current of less than 1µA, which helps to extend battery life and reduce overall power usage. Additionally, the device's ESD protection exceeds 2000V per Method 3015.7, providing robustness against electrostatic discharges during handling and operation.

The MAX4529CUT comes in a small 6-pin SOT-23 package, making it an excellent choice for space-constrained applications. Its compact footprint allows designers to optimize board space without sacrificing performance. Whether it's for audio switching, data acquisition systems, or relay replacements, the MAX4529CUT provides a reliable and efficient solution for precision analog signal switching.

For more information, datasheets, and support resources, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
ECAD model for ISL54206IRZ
Renesas Electronics America
400MHz, 4 x 1 Video Crosspoint Switch | IC VIDEO CROSSPOINT SWIT 14SOIC
Lowest to $6.3655
ECAD model for HA4314BCB
Toshiba Semiconductor and Storage
2-CHANNEL MULTIPLEXER/DEMULTIPLEXER
Lowest to $0.2536
ECAD model for TC7W53FU
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
ECAD model for ISL54208IRZ
PLX
Flexible & Versatile 16-lane 16-port PCI Express Switch
Lowest to $71.8481
ECAD model for PEX8619-BA50BC
Maxim Integrated
Lowest to $7.0005
ECAD model for MAX4762ETB
Renesas Electronics America
IC SWITCH DUAL SPST 10-TDFN
Need more? Email Us
ECAD model for ISL54406IRTZ-T
Broadcom Limited
PEX8608-BA50BC G
Lowest to $121.8321
ECAD model for PEX8608-BA50BCG
NXP / Nexperia
Lowest to $0.7182
ECAD model for NX3DV642GU

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.4197 $64.9743
47+ $2.8059 $131.8773
72+ $2.7182 $195.7104
99+ $2.6305 $260.4195
128+ $2.5428 $325.4784
171+ $2.2799 $389.8629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,670 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention