EN
  • EN
  • DE

ADG602BRTZ-REEL7

Part No ADG602BRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low on resistance, 2.5 OHM maximum
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Maximum) 2.5 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Dual Voltage Supply ±2.7 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 120ns, 75ns
-3db Bandwidth 180MHz
Charge Injection 250pC
Channel Capacitance (CS(off), CD(off)) 50pF, 50pF
Current - Leakage (IS(off)) (Maximum) 250pA
Operating Temperature Range -40°C ~ 85°C (TA)
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1140342-ADG602BRTZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADG602
Introduction Date November 14, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG602BRTZ-REEL7 CAD Model

Description

Product Overview: ADG602BRTZ-REEL7

The ADG602BRTZ-REEL7 is a high-performance, CMOS analog switch manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This particular model comes in a compact SOT-23 package and is part of a tape and reel, indicated by the 'REEL7' suffix, which is suitable for automated assembly processes, making it ideal for mass production applications.

Key Features

  • Low On-Resistance: The switch features a low on-resistance (< 0.5 ohms typical), which helps in reducing power loss and preserving signal integrity when the switch is closed.
  • Single Supply Operation: It operates on a single supply voltage ranging from +1.8V to +5.5V, making it versatile for various low-voltage applications.
  • Fast Switching: With fast switching times (tON and tOFF), the ADG602BRTZ-REEL7 ensures rapid response in critical applications where timing is crucial.
  • Low Power Consumption: The switch is designed for low power consumption, which is essential for battery-powered devices to extend operational life.
  • High ESD Protection: It offers excellent electrostatic discharge (ESD) protection, ensuring robustness and reliability in harsh environments.
  • Dual Channel: This switch comes with two independent channels, providing flexibility to control two separate signal paths with a single device.

Applications

The ADG602BRTZ-REEL7 is suitable for a wide range of applications, including but not limited to:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Sample and hold circuits
  • Battery-powered systems
  • Portable instruments

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG602BRTZ-REEL7 is no exception. It undergoes rigorous testing and quality assurance processes to ensure high reliability and performance consistent with the company's reputation in the industry.

In summary, the ADG602BRTZ-REEL7 analog switch from Analog Devices Inc. is a versatile, efficient, and reliable component suitable for a variety of electronic applications. Its low on-resistance, single supply operation, and fast switching capabilities make it a preferred choice for designers looking for high-quality switch solutions.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0238 $54.2142
21+ $4.9426 $103.7946
32+ $4.7882 $153.2224
44+ $4.6337 $203.8828
56+ $4.4793 $250.8408
75+ $4.0159 $301.1925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,120 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess