EN
  • EN
  • DE

MAX4525EUA+

Part No MAX4525EUA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703958-MAX4525EUA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4525EUA+ CAD Model

Description

Maxim Integrated MAX4525EUA+ Analog Switch

The MAX4525EUA+ is a precision, dual, high-performance analog switch from Maxim Integrated, designed to provide superior switching performance for a variety of applications. This component is part of a family of monolithic CMOS analog ICs, offering low on-resistance and low on-resistance matching between switches, making it an ideal choice for precision analog signal routing.

Constructed with Maxim's proprietary silicon-gate process, the MAX4525EUA+ features dual single-pole/double-throw (SPDT) switches, which can be controlled by a single digital input. Each switch is bi-directional and can pass signals in the range from ground to V<sub>CC. This flexibility makes it suitable for numerous applications, including signal gating, chopping, modulation, or demodulation.

The device operates from a single +2V to +12V supply or from dual ±2V to ±6V supplies, which allows it to easily integrate into various system designs. Additionally, with its low power consumption and high ESD protection (±2000V Human Body Model), the MAX4525EUA+ ensures reliability and longevity in demanding environments.

The MAX4525EUA+ boasts a low on-resistance (R<sub>ON) of just 100Ω max, and an even lower R<sub>ON matching between channels of 5Ω max, which is critical for maintaining signal integrity. The on-resistance is matched between the two switches to within 2Ω max and is flat (0.5Ω max) over the specified signal range. This ensures minimal signal distortion and excellent linearity, which is essential for high-fidelity audio applications and precision data acquisition systems.

Available in a compact 8-pin µMAX package, the MAX4525EUA+ is designed for space-constrained applications. Its small footprint does not compromise its performance, as it still delivers fast switching speeds with turn-on time of 120ns and turn-off time of 100ns, making it suitable for high-speed applications.

With its combination of low power, high-speed operation, and precision signal handling, the MAX4525EUA+ is an excellent choice for designers looking to optimize their analog signal routing in applications such as audio signal routing, data acquisition, communication systems, and many others where high-quality analog switching is required.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess