EN
  • EN
  • DE

MAX4523CSE+T

Part No MAX4523CSE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Switch Circuit SPST - NO/NC
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Supply Voltage , Single (V+) 2V ~ 12V
Supply Voltage , Dual (V±) ±2V ~ 6V
Switch Time (Ton, Toff) (Maximum) 80ns, 30ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -90dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number MAX4523
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 703954-MAX4523CSE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4523CSE+T CAD Model

Description

Product Overview: MAX4523CSE+T by Maxim Integrated

The MAX4523CSE+T is a versatile and high-performance analog switch from Maxim Integrated, designed to cater to a wide range of applications, including signal routing, data acquisition systems, and communication devices. This precision analog switch is well-suited for designs where low power consumption, small footprint, and reliability are of paramount importance.

Key Features

  • Low Power Operation: The MAX4523 operates with a single supply voltage ranging from +2V to +12V, or dual supplies of ±2V to ±6V, ensuring compatibility with most low-power applications and battery-operated devices.
  • Low On-Resistance: Featuring a low on-resistance of 100Ω (max) matched between channels to 4Ω (max) and flat (0.8Ω max) over the specified signal range, the MAX4523 provides excellent linearity and low distortion, which is critical for precision analog signal handling.
  • High-Speed Switching: With t<sub>ON of 175ns and t<sub>OFF of 145ns, the device ensures swift and responsive switching performance, making it suitable for high-frequency signal switching.
  • ESD Protection: The switch inputs are protected against electrostatic discharge (ESD) up to ±2000V, adding to the robustness of the design.
  • Extended Temperature Range: The MAX4523CSE+T is designed to operate over an extended industrial temperature range from -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications

The MAX4523CSE+T's versatile nature makes it an ideal choice for numerous applications, including:

  • Audio and Video Signal Routing
  • Communication Systems
  • Sample and Hold Circuits
  • Test Equipment
  • Analog and Digital Multiplexing

Package and Quality

Maxim Integrated's MAX4523CSE+T comes in a compact 16-pin narrow SO package, which is surface-mountable and suitable for space-constrained applications. The device is offered in tape and reel packaging, denoted by the '+T', facilitating ease of use in automated manufacturing processes. Maxim's commitment to quality ensures that each component meets rigorous standards for performance and reliability.

In conclusion, the MAX4523CSE+T is a highly capable analog switch that combines low power consumption, high-speed operation, and robust ESD protection, making it a smart choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.1729
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess