EN
  • EN
  • DE

MAX4517CUK+

Part No MAX4517CUK+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703937-MAX4517CUK+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4517CUK+ CAD Model

Description

Maxim Integrated MAX4517CUK+ Precision Analog Switch

The MAX4517CUK+ is a state-of-the-art precision analog switch from Maxim Integrated, designed for applications that require high-performance switching of analog signals. This component is particularly suitable for use in systems where low distortion and crosstalk are critical, such as audio and video signal routing, data acquisition, and communication systems.

Encased in a compact 5-pin SOT23 package, the MAX4517CUK+ offers a single-pole, single-throw (SPST) configuration. It features a normally open (NO) switch that provides a seamless connection when activated. The device operates over a wide single supply voltage range from +2V to +12V or a dual supply voltage range from ±2V to ±6V, making it versatile for various circuit designs.

One of the standout features of the MAX4517CUK+ is its low on-resistance (R<sub>ON), typically just 10 ohms, which minimizes the signal attenuation and ensures high signal integrity. Furthermore, the R<sub>ON is matched between channels to within 0.5 ohms and remains flat over the specified signal range, providing excellent linearity and low distortion.

The switch also boasts a high off-isolation of -83dB at 1MHz and crosstalk of -86dB at 1MHz, ensuring minimal interference between channels. Fast switching speeds (t<sub>ON of 150ns and t<sub>OFF of 100ns) allow for quick signal routing, which is essential in high-speed data acquisition and multiplexing applications.

Additional features include TTL/CMOS-compatible control inputs that simplify the interface with digital logic. The MAX4517CUK+ also offers an ESD protection of ±2000V, which enhances the durability of the device in harsh electrical environments. For power-conscious designs, the device has a low power consumption, with only 0.01μW consumed in the power-down mode.

In summary, the Maxim Integrated MAX4517CUK+ is a high-quality, versatile analog switch that delivers exceptional performance for a wide range of applications. Its low on-resistance, fast switching times, and high isolation make it an ideal choice for precision signal switching requirements.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9150 $67.0250
75+ $1.5708 $117.8100
115+ $1.5223 $175.0645
160+ $1.4726 $235.6160
205+ $1.4241 $291.9405
275+ $1.2763 $350.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess