EN
  • EN
  • DE

EM6151V53SO8A+

Part No EM6151V53SO8A+
Manufacturer EM Microelectronic
Catalog OEM Parts (C - E)
Description Low Power Windowed Watchdog with Reset, Sleep Mood Functions
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014684-EM6151V53SO8A+
Categories OEM Parts(C-E)
Manufacturer EM Microelectronic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EM6151V53SO8A+ CAD Model

Description

The EM6151V53SO8A+ is a low-power, high-performance Real-Time Clock (RTC) from EM Microelectronic. RTCs are specialized integrated circuits designed to keep track of the current time, even when the main system power is off. They are essential in applications requiring accurate timekeeping, such as industrial control systems, data loggers, and portable devices. The EM6151V53SO8A+ offers a range of features including time/date counters, alarm functions, and a serial interface for easy communication with microcontrollers.

Applications

  • Industrial Control Systems: Provides accurate time stamping for events and processes.
  • Data Loggers: Records time-stamped data for analysis and monitoring.
  • Portable Devices: Maintains accurate time in devices like mobile phones, tablets, and wearable devices.
  • Metering Systems: Used in electricity, water, and gas meters for accurate time-of-use billing.
  • Automotive Applications: Provides timekeeping functions in vehicle systems.

Features

  • Real-Time Clock: Keeps track of time and date with high accuracy.
  • Low Power Consumption: Minimizes battery drain in battery-powered applications.
  • Serial Interface: Communicates with microcontrollers via I2C or SPI.
  • Alarm Function: Generates an interrupt signal at a pre-programmed time.
  • Battery Backup: Maintains timekeeping even when the main power is off.

Benefits

  • Accurate Timekeeping: Ensures precise time and date tracking.
  • Extended Battery Life: Reduces power consumption in battery-powered devices.
  • Easy Integration: Simplifies the design and implementation of timekeeping functions.
  • Reliable Operation: Provides consistent performance over a wide range of operating conditions.
  • Reduced System Cost: Integrates multiple timekeeping functions into a single chip.

The EM6151V53SO8A+ RTC typically uses a 32.768 kHz crystal oscillator as its time base. It supports various communication protocols, including I2C and SPI, for interfacing with microcontrollers. The device also includes a built-in battery backup switchover circuit to automatically switch to battery power when the main power supply is interrupted. This ensures continuous timekeeping without data loss. Proper handling and storage of the device are essential to prevent damage and ensure reliable operation. Consult the datasheet for detailed electrical specifications, application circuits, and programming guidelines.

You May Also Be Interested in

TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0174
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897
TT Electronics
Need more? Email Us
Amphenol
Need more? Email Us
Dell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess