EN
  • EN
  • DE

MAX4514CUA+T

Part No MAX4514CUA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Low
Series MAX series
Win Source Part Number 703934-MAX4514CUA+T
Manufacturer Maxim Integrated
Ultra Librarian 3D Model Ultra Librarian MAX4514CUA+T CAD Model

Description

Maxim Integrated's MAX4514CUA+T: High-Performance Analog Switch

The MAX4514CUA+T by Maxim Integrated is a precision, low-voltage, single-pole/single-throw (SPST), normally open (NO) analog switch that offers a combination of low on-resistance and high switching speeds, making it an ideal choice for a variety of applications. This component comes in a compact µMAX-8 package, which is suitable for space-constrained applications.

With a single 1.8V to 5.5V supply, the MAX4514CUA+T is designed for operation in a wide range of products, from battery-powered devices to general-purpose analog signal switching. The device boasts a low on-resistance of just 10Ω (max) at a +5V supply, which remains flat over the specified signal range (0.5Ω max on-resistance match between channels at +5V). This feature ensures minimal signal distortion and provides excellent performance for audio and video signal routing.

The switch also features fast switching times, with turn-on and turn-off times typically less than 150ns, ensuring quick response in critical applications. Additionally, the MAX4514CUA+T has a low charge injection of less than 10pC, which minimizes the impact on signal integrity, making it suitable for precision sample-and-hold circuits and other sensitive applications.

Maxim Integrated has equipped the MAX4514CUA+T with an ESD protection of ±2000V per Method 3015.7, which provides robustness against electrostatic discharges, enhancing the durability and reliability of the product. The device also features a TTL/CMOS-logic-compatible control input, which simplifies the interface with digital logic and allows for easy integration into a broad range of systems.

The MAX4514CUA+T is commonly used in applications such as battery-operated equipment, audio and video signal routing, communication systems, and sample-and-hold circuits. Its high level of integration and performance characteristics make it a go-to solution for designers looking to optimize their systems for both space and power efficiency.

Overall, the MAX4514CUA+T analog switch from Maxim Integrated is a testament to the company's commitment to providing high-quality, reliable components that meet the evolving needs of modern electronics. Its combination of low power consumption, high-speed operation, and compact form factor makes it an excellent choice for a multitude of analog switching applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess