EN
  • EN
  • DE
  • IT

MAX4512CSE+

Part No MAX4512CSE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MAX4512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925390-MAX4512CSE+
Ultra Librarian 3D Model Ultra Librarian MAX4512CSE+ CAD Model

Description

Maxim Integrated MAX4512CSE+ Analog Switch

The Maxim Integrated MAX4512CSE+ is a precision, low-voltage, single-pole/double-throw (SPDT) analog switch that is designed to provide high-performance switching solutions for a wide range of applications. Featuring a compact design encapsulated in a space-saving 16-pin narrow SO package, this versatile switch is ideal for systems where high density and low power consumption are critical.

With a single supply voltage ranging from +2V to +12V or dual supplies of ±2V to ±6V, the MAX4512CSE+ offers great flexibility for various circuit designs. Additionally, it boasts a low on-resistance of typically 100Ω, which remains flat over the specified signal range (0.5Ω max between +25°C and +85°C). This ensures minimal signal distortion and makes the switch suitable for precision applications.

The device features fast switching times—t<sub>ON is typically 150ns and t<sub>OFF is typically 100ns—making it an excellent choice for sample-and-hold circuits, multiplexing, and other time-sensitive signal processing tasks. The high off-isolation of -83dB at 1MHz and crosstalk of -86dB at 1MHz further contribute to the signal integrity, making the MAX4512CSE+ reliable for high-frequency applications.

One of the key benefits of the MAX4512CSE+ is its TTL/CMOS-logic-compatible control inputs, which simplify the integration of the switch into digital systems. Furthermore, its low power consumption makes it an eco-friendly choice, drawing a mere 0.1µA (max) of quiescent current. This characteristic is particularly important for battery-powered and portable devices where power efficiency is paramount.

Designed with an extended temperature range from -40°C to +85°C, the MAX4512CSE+ can operate reliably in harsh environments, ensuring consistent performance across a broad spectrum of industrial and commercial applications. Whether it's used in data acquisition systems, communication devices, or audio and video signal routing, the Maxim Integrated MAX4512CSE+ analog switch stands out as a high-quality component that engineers can trust for their critical design requirements.

For designers looking for a switch that offers precision, low power consumption, and high-speed operation, the MAX4512CSE+ from Maxim Integrated is an excellent choice that combines performance with versatility.

You May Also Be Interested in

ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $11.3734
STMicroelectronics
IC SWITCH DUAL SPDT 11FLIPCHIP / 2 Circuit IC Switch 2:1 300mOhm 11-FlipChip
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Renesas Electronics America
MULTIPLEXERS/SWITCHES / Circuit IC Switch
Lowest to $0.3661
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.5873
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $1.7955
Analog Devices Inc.
IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $27.5223
Texas Instruments
IC MUX/DEMUX 8X1 16TSSOP / 1 Circuit IC Switch 8:1 75Ohm 16-TSSOP
Need more? Email Us
Union Semiconductor
IC SWITCH SPDT X 2 3.5OHM 10QFN
Lowest to $0.2343

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess