EN
  • EN
  • DE

MAX4482ASA+T

Part No MAX4482ASA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 140KHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.08 V/μs
Gain Bandwidth Product (GBP) 140kHz
Current - Input Bias 0.1pA
Voltage - Input Offset 1mV
Operating Supply Current 50μA
Channel Output Current 17mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068443-MAX4482ASA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4482ASA+T CAD Model

Description

Maxim Integrated MAX4482ASA+T Operational Amplifier

The MAX4482ASA+T from Maxim Integrated is a precision, low-noise operational amplifier designed to deliver high performance for a wide range of applications. This device is part of a family of monolithic operational amplifiers that utilize Maxim's proprietary auto-zeroing techniques to simultaneously provide very low offset voltage (1µV max), and near-zero drift over time and temperature. This operational amplifier is well-suited for applications demanding high accuracy and low noise performance, such as sensor interfaces, medical instrumentation, and precision data acquisition systems.

With its single-supply voltage ranging from 2.85V to 5.5V, the MAX4482ASA+T is optimized for low-voltage operation, making it ideal for battery-powered devices and portable equipment. The device also features a low input bias current, high open-loop gain, and a rail-to-rail output stage which allows for a wide dynamic range, especially beneficial when working with analog signals close to the supply rails.

The MAX4482ASA+T comes in a compact 8-pin SOIC package, which is conducive to space-constrained applications. Its operational temperature range of -40°C to +125°C ensures reliable performance across various environmental conditions. Additionally, the MAX4482ASA+T boasts a low input voltage noise density of 8.5nV/√Hz at 1kHz, making it an excellent choice for audio applications and other noise-sensitive circuits.

Key features of the MAX4482ASA+T include:

  • Ultra-Low 1µV (max) Offset Voltage
  • Very Low 0.1µV/°C (max) Temperature Drift
  • Low Noise: 8.5nV/√Hz at 1kHz
  • Low Input Bias Current: 1pA
  • Rail-to-Rail Output Swing
  • Single-Supply Operation: 2.85V to 5.5V
  • Extended Temperature Range: -40°C to +125°C
  • Compact 8-Pin SOIC Package

Overall, the MAX4482ASA+T operational amplifier is a versatile and reliable component that provides precision, low noise, and low drift in a small footprint, making it an excellent choice for designers seeking to optimize their high-performance analog circuits.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess