EN
  • EN
  • DE

TPS2042BDGNRG4

Part No TPS2042BDGNRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH DUAL 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 213300-TPS2042BDGNRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian TPS2042BDGNRG4 CAD Model

Description

Product Overview: TPS2042BDGNRG4

The TPS2042BDGNRG4 is a state-of-the-art power distribution switch designed by Texas Instruments, aimed at providing a sophisticated solution for USB power management. This integrated circuit is part of TI's extensive power management portfolio and is specifically crafted to cater to applications requiring multiple USB outlets.

Key Features

  • Dual Power Distribution Switches: The device contains two independent power switches designed for self-powered and bus-powered Universal Serial Bus (USB) applications.
  • Enhanced Protection: It features over-current and short-circuit protection for each output, ensuring the safety of connected devices. The TPS2042BDGNRG4 also includes under-voltage lockout (UVLO) to prevent system malfunction at low voltages.
  • Current Limiting: The product offers programmable current-limit thresholds via an external resistor, allowing users to tailor the power management to their specific needs.
  • Hot Plug Capability: With built-in 5-V power FETs, the TPS2042BDGNRG4 supports hot plugging, making it ideal for applications that require frequent connection and disconnection of devices.
  • Thermal Shutdown: An internal thermal shutdown feature protects the device from overheating, further enhancing its reliability and longevity.

Applications

The versatility of the TPS2042BDGNRG4 allows it to be used in a wide array of applications. It is particularly suitable for USB hubs, docking stations, and other peripherals that require individual power switching capabilities. Additionally, it can be implemented in desktop and notebook computers, monitors, and other consumer electronics where USB power management is essential.

Package and Quality

This power distribution switch is available in an 8-pin MSOP (DGN) package, providing a compact footprint suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the TPS2042BDGNRG4 is no exception. It is designed to meet the rigorous standards required by the industry, ensuring performance and reliability.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4480 $51.5200
240+ $0.4197 $100.7280
370+ $0.4055 $150.0350
535+ $0.3772 $201.8020
690+ $0.3630 $250.4700
865+ $0.3488 $301.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,210 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess