EN
  • EN
  • DE

MAX4472ESD+T

Part No MAX4472ESD+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 9KHZ RRO 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.002 V/μs
GBP - Gain Bandwidth Product 9kHz
Current - Input Bias 200pA
Voltage - Input Offset 500μV
Operating Supply Current 750nA
Output Current per Channel 36mA
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 703876-MAX4472ESD+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4472
Introduction Date April 01, 2001
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX4472ESD+T CAD Model

Description

Maxim Integrated MAX4472ESD+T Operational Amplifier

The Maxim Integrated MAX4472ESD+T is a high-performance, low-noise operational amplifier that is designed to deliver precision and power efficiency for a wide range of applications. This operational amplifier is part of Maxim Integrated's MAX4472 series, which is well-known for its compact size, low voltage operation, and excellent analog characteristics.

The MAX4472ESD+T comes in a space-saving 14-pin SOIC package, making it ideal for applications where board space is at a premium. It operates from a single +2.7V to +5.5V supply, or from dual supplies of ±1.35V to ±2.75V, providing designers with flexibility in power supply management. This versatility allows the MAX4472ESD+T to be easily integrated into both portable and stationary applications, including battery-powered devices.

With a low input noise of just 8nV/√Hz at 1kHz and a low total harmonic distortion (THD) of 0.01%, the MAX4472ESD+T ensures high-fidelity signal amplification, making it an excellent choice for audio applications, precision sensors, and other signal conditioning tasks that require minimal signal distortion and noise. Additionally, the device features a high slew rate of 10V/µs and a gain bandwidth product of 10MHz, which enables it to handle high-speed signals without compromising signal integrity.

The MAX4472ESD+T also boasts a low input bias current of 1pA and a low input offset voltage of 150µV, which are critical parameters for precision applications. These features, combined with the rail-to-rail output capability, ensure that the full dynamic range is utilized, especially in single-supply operations.

For applications requiring multiple op-amps, the MAX4472ESD+T provides a quad configuration, which reduces component count and simplifies circuit design. This, along with its extended temperature range of -40°C to +85°C, makes the MAX4472ESD+T a robust and reliable choice for industrial, automotive, and consumer electronics applications.

In summary, the Maxim Integrated MAX4472ESD+T operational amplifier is a high-quality component that offers low noise, high speed, and precision performance, all within a compact SOIC package, making it a versatile choice for a multitude of electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5678 $60.6526
40+ $2.9279 $117.1160
62+ $2.8367 $175.8754
85+ $2.7443 $233.2655
109+ $2.6530 $289.1770
146+ $2.3793 $347.3778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess