EN
  • EN
  • DE

MAX4468ESA-T

Part No MAX4468ESA-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Maxim Integrated
Win Source Part Number 311661-MAX4468ESA-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4468ESA-T CAD Model

Description

Maxim Integrated MAX4468ESA-T Microphone Amplifier

The MAX4468ESA-T is a high-performance, low-power, variable-gain microphone amplifier from Maxim Integrated. Designed with precision and efficiency in mind, this compact amplifier is ideal for a wide range of audio applications, including wireless microphones, mobile phones, laptops, and other portable devices where excellent audio quality and minimal power consumption are essential.

This versatile amplifier comes in a small 8-pin NSOIC package, making it suitable for space-constrained applications. It operates over a wide supply voltage range of 2.4V to 5.5V, which ensures compatibility with most of the portable electronics' power systems. The MAX4468ESA-T is also characterized by its low 0.9mA supply current, which helps to extend battery life in portable applications.

One of the key features of the MAX4468ESA-T is its externally controllable gain, which can be adjusted through the use of external resistors. This allows designers to tailor the amplifier's performance to meet specific system requirements. The device provides excellent power-supply rejection and low THD+N (Total Harmonic Distortion + Noise), ensuring a clear and crisp audio signal.

The MAX4468ESA-T also boasts an integrated shutdown feature, which reduces the supply current to 0.01µA, further conserving energy when the amplifier is not in active use. This makes it an environmentally friendly choice for battery-powered applications.

With its low noise performance and high fidelity, the MAX4468ESA-T is designed to amplify weak signals from microphones without introducing significant noise or distortion. This makes it an excellent choice for high-quality audio recording and voice recognition systems.

In summary, the MAX4468ESA-T from Maxim Integrated is a reliable and efficient solution for designers looking to improve audio performance while maintaining low power consumption in their portable electronic devices. Its ability to provide high-quality sound amplification in a tiny footprint makes it a top contender in the world of audio amplification technology.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0621 $63.4347
16+ $7.4359 $118.9744
25+ $7.2037 $180.0925
34+ $6.9716 $237.0344
43+ $6.7394 $289.7942
58+ $6.0418 $350.4244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess