EN
  • EN
  • DE

MAX4456CQH-D

Part No MAX4456CQH-D
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703861-MAX4456CQH-D
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4456CQH-D CAD Model

Description

The MAX4456CQH-D is a state-of-the-art video multiplexer from Maxim Integrated, designed to cater to the advanced requirements of video signal routing. This device is ideal for applications that demand high video performance, such as broadcast video systems, security surveillance, and studio equipment.

Featuring a wide bandwidth, the MAX4456CQH-D ensures that video signals are switched with minimal degradation, preserving the integrity of the signal. This makes it an excellent choice for professional video editing and switching applications where maintaining signal quality is of utmost importance.

Key Features

  • High Bandwidth: The device offers a high bandwidth that supports multiple video formats, including SD, HD, and even some 3G-SDI signals, ensuring compatibility with a wide range of video sources.
  • Low Crosstalk: With its low crosstalk between channels, the MAX4456CQH-D minimizes interference, providing a clean and stable video output.
  • Multiple Channels: It is equipped with multiple input and output channels, enabling complex routing configurations and the ability to handle several video streams simultaneously.
  • Flexible Control Options: The multiplexer can be controlled via software or hardware, allowing for easy integration into existing systems and adaptability to various user preferences.

Applications

  • Professional Video Switching
  • Broadcast Video Systems
  • Security and Surveillance Systems
  • Video Editing Suites

The MAX4456CQH-D is housed in a robust package that ensures long-term reliability, even in demanding environments. Maxim Integrated's commitment to quality means that this video multiplexer is built to the highest standards, offering both performance and durability for professional video applications.

Whether you're designing a state-of-the-art broadcast system or upgrading a video surveillance network, the MAX4456CQH-D offers the performance and features necessary to meet the challenges of modern video signal processing.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess