EN
  • EN
  • DE

MAX444ESD

Part No MAX444ESD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703850-MAX444ESD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX444ESD CAD Model

Description

The MAX444ESD from Maxim Integrated is a high-performance, precision operational amplifier (op-amp) that is designed to offer a combination of low power consumption and high accuracy in a compact package. This quad op-amp is ideal for battery-powered applications and portable devices due to its single-supply operation and low quiescent current.

Key Features

  • Single-Supply Operation: The MAX444ESD operates from a single +5V supply, making it suitable for a wide range of applications that require simplified power supply design.
  • Low Power Consumption: With a quiescent current of just 150µA per amplifier, this device is optimized for battery-operated and power-sensitive applications.
  • High Precision: Offering a low input offset voltage and low noise, the MAX444ESD provides accurate signal amplification, making it perfect for precision instrumentation.
  • Rail-to-Rail Outputs: The output voltage swing extends to the rails, ensuring maximum dynamic range in single-supply operations.
  • Wide Bandwidth: The device features a 1MHz bandwidth, which allows it to be used in a variety of applications, from low-frequency sensor signal conditioning to data acquisition systems.

Applications

The MAX444ESD is versatile and can be used in multiple applications, including:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Sensor Signal Conditioning
  • Active Filters and Buffers
  • Medical Devices

Package and Quality

Enclosed in a 14-pin SOIC package, the MAX444ESD is designed for easy integration into a wide range of electronic systems. Maxim Integrated ensures high-quality standards, and the MAX444ESD is no exception, providing reliable performance for critical and demanding applications.

Conclusion

With its low-power operation, high precision, and single-supply capability, the MAX444ESD from Maxim Integrated is an excellent choice for designers looking to optimize their systems for power efficiency without compromising on performance. Its versatility makes it an ideal op-amp for a broad spectrum of applications, from portable consumer electronics to professional-grade instrumentation.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess