EN
  • EN
  • DE

MAX4437EUA

Part No MAX4437EUA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single-Supply, 150MHz, 16-Bit Accurate, Ultra-Low Distortion Op Amps | IC OPAMP VFB 2 CIRCUIT 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Voltage Feedback
Slew Rate 388V/μs
-3db Bandwidth 150MHz
Current - Input Bias 14μA
Voltage - Input Offset 1mV
Supply Current 15mA
Current - Output / Channel 65mA
Supply Voltage , Single/Dual (±) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX4437
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213643-MAX4437EUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4437EUA CAD Model

Description

Maxim Integrated MAX4437EUA Precision, High-Speed Operational Amplifier

The MAX4437EUA from Maxim Integrated is a high-performance operational amplifier that offers precision, low noise, and high-speed characteristics suitable for a diverse range of applications. Designed with advanced silicon technology, this op-amp delivers an exceptional balance of features that cater to requirements in analog signal processing tasks.

With a wide bandwidth of 200MHz and a fast slew rate of 600V/µs, the MAX4437EUA is an excellent choice for video processing, communication systems, A/D converter drivers, and high-speed filters. This operational amplifier maintains its performance over a wide supply voltage range from 4.5V to 11V, providing flexibility in various circuit designs.

One of the standout features of the MAX4437EUA is its low-distortion profile, making it ideal for precision applications. It boasts a total harmonic distortion plus noise (THD+N) of -80dBc at 1MHz, ensuring that the signal integrity is maintained even under high-frequency operation. Additionally, the device provides a low input offset voltage of 1mV (max) and low input bias current of 1nA (max), which enhances the accuracy of the operational amplifier in sensitive analog circuits.

The MAX4437EUA comes in a compact 8-pin µMAX package, which is optimized for space-constrained applications without compromising on performance. Its power consumption is also minimized, featuring a quiescent current of just 5.2mA, making it suitable for power-sensitive designs.

Furthermore, the device includes features such as output short-circuit protection and an input common-mode voltage range that extends beyond the power supply rails, providing additional reliability and ease of use in system design. Whether it's for a professional-grade audio system, instrumentation, or any application requiring high precision and speed, the MAX4437EUA operational amplifier from Maxim Integrated is engineered to deliver outstanding performance and value.

Overall, the MAX4437EUA is a testament to Maxim Integrated's commitment to providing high-quality, reliable integrated circuits that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3402 $60.1236
43+ $2.7407 $117.8501
66+ $2.6550 $175.2300
90+ $2.5694 $231.2460
117+ $2.4837 $290.5929
156+ $2.2268 $347.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess