EN
  • EN
  • DE

MAX4434EUK+T

Part No MAX4434EUK+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 150MHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 133 V/μs
-3db Bandwidth 150MHz
Current - Input Bias 14μA
Voltage - Input Offset 1mV
Operating Supply Current 15mA
Channel Output Current 65mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 127907-MAX4434EUK+T
Ultra Librarian 3D Model Ultra Librarian MAX4434EUK+T CAD Model

Description

Maxim Integrated MAX4434EUK+T Operational Amplifier

The MAX4434EUK+T is a high-performance, single-supply operational amplifier (op-amp) from Maxim Integrated, designed to offer a blend of features that make it suitable for a wide range of applications. This op-amp is characterized by its low power consumption, high-speed operation, and rail-to-rail output capability, making it an ideal choice for battery-powered devices, portable equipment, and any application where power efficiency and dynamic performance are critical.

Key Features:

  • Single-Supply Operation: The MAX4434EUK+T operates from a single +2.5V to +5.5V power supply, which simplifies design and reduces component count in space-constrained applications.
  • Low Power Consumption: With a quiescent current of just 750µA, this op-amp is optimized for battery-powered and portable applications where power efficiency is paramount.
  • High-Speed Performance: The device boasts a high slew rate of 10V/µs and a gain-bandwidth product of 200MHz, making it suitable for fast signal processing tasks.
  • Rail-to-Rail Output: The rail-to-rail output stage allows the op-amp to swing outputs close to the power supply rails, maximizing the dynamic range in applications with limited supply voltage.
  • Stable with Capacitive Loads: The MAX4434EUK+T is designed to be stable with capacitive loads, ensuring reliable performance in applications with highly reactive components.

Applications:

The versatile nature of the MAX4434EUK+T makes it well-suited for a variety of uses, including but not limited to:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Active filters and amplifiers
  • Analog-to-digital converter (ADC) buffer amplifiers
  • Audio and video signal processing

The MAX4434EUK+T comes in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications. Maxim Integrated's commitment to quality ensures that this op-amp meets the stringent requirements for industrial and commercial grade specifications, providing a reliable and robust solution for your circuit designs.

Whether you're designing a sophisticated audio interface, a precise sensor amplifier, or a high-speed data acquisition system, the MAX4434EUK+T from Maxim Integrated is an excellent choice that combines performance, power efficiency, and versatility in a small footprint.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess