EN
  • EN
  • DE

MAX44284WAUT+T

Part No MAX44284WAUT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features Current Sense Amplifier 1 Circuit - SOT-6
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-6
Family Name MAX44284
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 175-MAX44284WAUT+TTR, MAX44284WAUT+T-ND, 175-MAX44284WAUT+TCT, 175-MAX44284WAUT+TDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881799-MAX44284WAUT+T
Ultra Librarian 3D Model Ultra Librarian MAX44284WAUT+T CAD Model

Description

Maxim Integrated MAX44284WAUT+T Precision Op-Amp

The MAX44284WAUT+T from Maxim Integrated is a high-precision operational amplifier (op-amp) that offers a unique combination of low power, high accuracy, and tiny packaging, making it an ideal choice for a wide array of applications. This op-amp is part of Maxim's precision amplifier portfolio, designed to provide excellent performance in terms of offset voltage, input bias current, and power consumption.

With its ultra-low input offset voltage of just 45µV (max) and a very low input bias current of 1pA, the MAX44284WAUT+T ensures accuracy in signal conditioning applications. This precision op-amp also boasts a gain bandwidth product of 10MHz, which makes it suitable for high-speed signal processing tasks.

One of the key features of the MAX44284WAUT+T is its power efficiency. It operates with a quiescent current of just 1.15mA (max) per amplifier at +25°C, which is particularly beneficial for battery-powered devices and energy-sensitive applications. Despite its low power consumption, it does not compromise on performance, providing a low noise density of 8.8nV/√Hz at 1kHz, which is essential for high-fidelity signal amplification.

The MAX44284WAUT+T comes in an ultra-small, 6-pin wafer-level package (WLP), which is ideal for space-constrained designs such as portable medical devices, sensor interfaces, and control loops. Its compact size does not limit its robustness, as it can operate over a wide temperature range from -40°C to +125°C, making it versatile for both commercial and industrial environments.

In addition to its impressive electrical characteristics, the MAX44284WAUT+T also features a rail-to-rail output stage, which allows for a wider dynamic range, making it highly effective in single-supply operations. The device is fully specified to operate from a single +2.7V to +5.5V power supply, providing design flexibility across various applications.

Overall, the MAX44284WAUT+T is a strong candidate for designers looking for a high-precision, low-power op-amp that can fit into the smallest of spaces without sacrificing performance. Whether it's for amplifying small signals in medical instrumentation or for precision filtering in industrial automation, this op-amp from Maxim Integrated is engineered to meet stringent performance criteria.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess