EN
  • EN
  • DE

SN74ABT245BNG4

Part No SN74ABT245BNG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20DIP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74ABT245
Other Names SN74ABT245BNE4,SN74ABT245BNE4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260081-SN74ABT245BNG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT245BNG4 CAD Model

Description

Overview of SN74ABT245BNG4

The SN74ABT245BNG4 is a high-performance, bi-directional octal bus transceiver from Texas Instruments, designed to provide smooth data transfer in mixed-technology environments. This integrated circuit is a member of the ABT family, known for its capability to operate at faster speeds while maintaining low power consumption.

Key Features

  • Technology: The device utilizes BiCMOS technology, which combines the advantages of both CMOS and bipolar transistors to offer superior performance.
  • Logic Level: It operates with a 5V logic level, making it compatible with many microcontrollers and digital systems.
  • Bi-Directional Data Flow: The transceiver supports bi-directional communication on the data bus, allowing for versatile data transfer between systems.
  • Octal Configuration: With eight data input/output lines, it can handle a significant amount of data simultaneously, making it ideal for complex operations.
  • Output Capability: The SN74ABT245BNG4 features high-drive outputs (-32mA IOL), which help in driving heavy loads or multiple devices.
  • Bus Hold Data Inputs: The device includes bus hold data inputs which eliminate the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
  • Package: It comes in a 20-pin PDIP (Plastic Dual-In-Line Package), suitable for through-hole mounting, which is great for prototyping and production.

Applications

The SN74ABT245BNG4 is commonly used in digital systems that require high-speed, bi-directional communication between buses. Its applications span across a variety of sectors, including:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • Industrial controls
  • Medical equipment

Performance and Quality

Texas Instruments ensures that the SN74ABT245BNG4 meets rigorous standards for performance and reliability. The device is tested extensively to guarantee its functionality across different environmental conditions and usage scenarios. With Texas Instruments' commitment to quality, this transceiver is a dependable component for any high-performance data transmission application.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess