EN
  • EN
  • DE

MAX44252ASD+T

Part No MAX44252ASD+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad Zero Drift Amplifier R-R I/O ±2.75V/5.5V 14-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 133 dB
Gain Bandwidth Product 10 MHz
Input Bias Current 200 pA
Input Offset Voltage (Vos) 3 µV
Max Dual Supply Voltage 10 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 20 V
Min Dual Supply Voltage 1.35 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 1.15 mA
Number of Amplifiers 4
Number of Channels 4
Number of Circuits 4
Number of Pins 14
Operating Supply Current 1.15 mA
Output Current 58 mA
Output Current per Channel 96 mA
Radiation Hardening No
RoHS Compliant
Slew Rate 8 V/µs
Voltage Gain 154 dB
Win Source Part Number 1075386-MAX44252ASD+T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX44252ASD+T CAD Model

Description

Maxim Integrated MAX44252ASD+T Precision Operational Amplifier

The MAX44252ASD+T from Maxim Integrated is a high-performance precision operational amplifier that offers a unique combination of low noise, high speed, and low power consumption. Designed for applications that require accurate signal conditioning, this op-amp is an ideal choice for a wide range of industries, including medical, industrial, and automation systems.

Featuring a low input offset voltage and low input bias current, the MAX44252ASD+T ensures high accuracy in signal processing tasks. Its rail-to-rail output stage provides maximum dynamic range, making it suitable for single-supply operations and for driving analog-to-digital converters (ADCs) effectively.

One of the key advantages of the MAX44252ASD+T is its wide bandwidth of 10MHz combined with a slew rate of 10V/µs. This allows the device to handle high-speed signals without significant distortion, ensuring signal fidelity in applications such as audio processing, test equipment, and sensor signal amplification.

The operational amplifier operates from a single 2.7V to 5.5V power supply, or dual ±1.35V to ±2.75V supplies, providing designers with flexibility in power supply selection. Additionally, with a quiescent current of just 1.15mA per amplifier, it is an excellent choice for battery-powered and portable applications where power efficiency is critical.

The MAX44252ASD+T comes in a compact 14-pin SOIC package, which is ideal for space-constrained applications. Its extended temperature range of -40°C to +125°C ensures reliable performance in harsh environments.

Maxim Integrated's commitment to quality and reliability is evident in the design and manufacturing of the MAX44252ASD+T, making it a trusted component for precision amplification needs. With its exceptional balance of speed, precision, and low power, this operational amplifier stands out as a versatile building block for a multitude of electronic designs.

Overall, the MAX44252ASD+T is a testament to Maxim Integrated's expertise in creating high-quality, reliable integrated circuits that meet the rigorous demands of today's advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,930 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess