EN
  • EN
  • DE

MAX44245ASD+

Part No MAX44245ASD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.7V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 150pA
Voltage - Input Offset 2μV
Supply Current 90μA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 2.7V ~ 36V, ±1.35V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number MAX44245
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 703816-MAX44245ASD+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX44245ASD+ CAD Model

Description

Maxim Integrated MAX44245ASD+ Precision Op-Amp

The MAX44245ASD+ from Maxim Integrated is a high-performance, precision operational amplifier (op-amp) designed to offer low noise and low distortion characteristics, making it an ideal choice for a wide range of applications including sensor amplification, active filters, and industrial process controls. With its advanced design, this op-amp delivers exceptional accuracy and stability, which is essential for high-end instrumentation and audio applications.

This op-amp features a low input offset voltage of just 35µV (max) and a low input bias current of 1pA, which ensures that signal integrity is maintained, and measurement errors are minimized. The MAX44245ASD+ operates over a wide supply voltage range from 4.5V to 36V, or ±2.25V to ±18V for split supplies, providing the flexibility needed to support a variety of power requirements.

The device also boasts a wide bandwidth of 10MHz and a fast slew rate of 10V/µs, allowing it to handle high-speed signals with ease. Its rail-to-rail output stage ensures that the output signal can swing close to the supply rails, maximizing the dynamic range in applications where supply voltages are limited.

The MAX44245ASD+ comes in a 14-pin SOIC package, which is compact and suitable for space-constrained applications. Additionally, it features a low total harmonic distortion (THD) of -136dB, which makes it an excellent choice for high-fidelity audio applications where preserving the purity of the audio signal is critical.

Overall, the MAX44245ASD+ is a robust and reliable precision op-amp that offers excellent linearity and low noise performance. Its versatility and high precision make it a go-to choice for engineers and designers looking to enhance the performance of their analog circuits.

Key Features:

  • Low Input Offset Voltage: 35µV (max)
  • Low Input Bias Current: 1pA
  • Wide Supply Voltage Range: 4.5V to 36V, or ±2.25V to ±18V
  • Wide Bandwidth: 10MHz
  • Fast Slew Rate: 10V/µs
  • Rail-to-Rail Output
  • Low Total Harmonic Distortion (THD): -136dB
  • Compact 14-pin SOIC Package

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess