The MAX44241AUA+ from Maxim Integrated is a high-performance, precision, dual operational amplifier that is designed to offer a perfect blend of low noise, low input bias current, and low drift over time and temperature. It is an ideal choice for applications requiring high accuracy and stability, such as sensor interfaces, medical equipment, and industrial process controls.
Key Features
- Ultra-Low Offset Voltage: The MAX44241AUA+ boasts an ultra-low input offset voltage, minimizing error in high-precision applications.
- Low Noise: With its low noise density, this operational amplifier ensures a clean signal amplification, which is crucial for sensitive instrumentation.
- Low Drift: The temperature drift is minimized, providing consistent performance across a wide range of operating conditions.
- Wide Supply Range: It operates over a supply range of ±2.25V to ±20V or +4.5V to +40V, accommodating a variety of power supplies.
- Rail-to-Rail Outputs: The device features rail-to-rail outputs, maximizing the dynamic range in single or split supply applications.
Applications
- High-Precision Data Acquisition
- Instrumentation Amplifiers
- Medical Instrumentation
- Professional Audio Equipment
- Industrial Process Control Systems
Package and Quality
The MAX44241AUA+ comes in a compact 8-pin µMAX package, making it suitable for space-constrained applications. Maxim Integrated ensures high-quality and reliability, which is reflected in the performance and durability of the MAX44241AUA+ operational amplifier.
Technical Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Input Offset Voltage |
25 µV (max) |
| Input Bias Current |
1 pA (typ) |
| Supply Voltage Range |
±2.25V to ±20V, +4.5V to +40V |
| Operating Temperature Range |
-40°C to +125°C |
For those looking to enhance their electronic designs with a high-precision, low-noise, and stable operational amplifier, the MAX44241AUA+ from Maxim Integrated is an excellent choice that promises to deliver superior performance and reliability.