EN
  • EN
  • DE

MAX709ESA

Part No MAX709ESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706251-MAX709ESA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX709ESA CAD Model

Description

The MAX709ESA from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a significant level of system reliability and precision with a minimum of external components, making it an ideal solution for a wide range of applications, including computers, controllers, and intelligent instruments.

Key Features

  • Voltage Monitoring: This device offers precision monitoring of +5V, +3.3V, +3V, or adjustable voltage supplies to ensure that the system voltage remains within operational limits.
  • Reset Output: It generates a reset signal whenever the VCC supply voltage declines below a preset threshold, maintaining it active until the supply voltage recovers and stabilizes. This reset signal ensures proper system reboot and prevents microprocessor malfunction.
  • Manual Reset: A manual reset feature allows for a reset to be triggered with an external button or signal, providing an additional layer of control.
  • Low Power Consumption: The MAX709ESA is optimized for low power consumption, making it suitable for power-sensitive applications.
  • Compact Form Factor: The device comes in a small 8-pin SO package, allowing for efficient use of PCB space.

Applications

The MAX709ESA is versatile and can be employed in multiple applications where system integrity is crucial. Common uses include:

  • Embedded systems
  • Portable/battery-powered equipment
  • Data storage systems
  • Telecommunications equipment

Technical Specifications

  • Supply Voltage Range: 1V to 5.5V
  • Reset Threshold Options: Factory-trimmed for 4.65V, 4.40V, 3.08V, or 2.93V in the standard version, with an adjustable option available.
  • Reset Timeout: 200ms, 140ms, or 1120ms minimum
  • Operating Temperature: -40°C to +85°C
  • Package: 8-Pin SO

With its robust feature set and Maxim Integrated's reputation for quality, the MAX709ESA is an excellent choice for system designers seeking to enhance the reliability and performance of their digital systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Lowest to $4.1707

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess