EN
  • EN
  • DE

MAX4416ESA

Part No MAX4416ESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low-Power, +3V/+5V, 400MHz Single-Supply Op Amps with Rail-to-Rail Outputs | IC OPAMP VFB 2 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 200V/μs
-3db Bandwidth 400MHz
Current - Input Bias 1.3μA
Voltage - Input Offset 500μV
Supply Current 1.6mA
Current - Output / Channel 75mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX4416
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213618-MAX4416ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4416ESA CAD Model

Description

Maxim Integrated MAX4416ESA - High-Speed Operational Amplifier

The MAX4416ESA from Maxim Integrated is a high-performance, single-supply, high-speed operational amplifier designed to deliver precision and power efficiency in a compact package. This operational amplifier is well-suited for a variety of applications, including video, communications, and instrumentation systems, where space is at a premium and high-speed signal processing is crucial.

Key Features:

  • Wide Bandwidth: The MAX4416ESA offers a wide bandwidth of 180MHz at a gain of +2, making it ideal for high-speed signal processing tasks.
  • High Slew Rate: With a high slew rate of 600V/µs, this op-amp can handle rapid changes in input signals without distortion, ensuring signal integrity in demanding applications.
  • Low Distortion: The device features low distortion characteristics, with a total harmonic distortion (THD) of -88dBc at 5MHz, which is essential for maintaining the quality of audio and video signals.
  • Single-Supply Operation: It can operate from a single +5V supply, simplifying power supply design and saving board space.
  • Power-Saving Shutdown Mode: The inclusion of a power-saving shutdown mode allows for reduced power consumption when the amplifier is not in use, making the MAX4416ESA an energy-efficient choice.
  • Compact Package: The device comes in a small 8-pin SOIC package, which is conducive to space-constrained applications without compromising performance.

Applications:

The MAX4416ESA's combination of high speed, low distortion, and single-supply operation makes it an excellent choice for a wide range of applications, including:

  • Video amplifiers
  • ADC/DAC buffers
  • Communications devices
  • Active filters
  • High-speed instrumentation

Maxim Integrated's commitment to quality and performance is evident in the MAX4416ESA operational amplifier. Its robust feature set ensures that it can meet the requirements of the most demanding signal processing tasks while maintaining a small footprint. Whether you're designing a high-end audio system, a video distribution network, or precision measurement equipment, the MAX4416ESA provides the speed, efficiency, and reliability that modern electronics demand.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9023 $53.1207
21+ $4.8430 $101.7030
32+ $4.6916 $150.1312
45+ $4.5403 $204.3135
57+ $4.3889 $250.1673
77+ $3.9349 $302.9873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess