EN
  • EN
  • DE

MAX4407EXK+T

Part No MAX4407EXK+T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829810-MAX4407EXK+T
Ultra Librarian 3D Model Ultra Librarian MAX4407EXK+T CAD Model

Description

Maxim Integrated MAX4407EXK+T Low-Power, Single-Supply, Rail-to-Rail Op-Amp

The Maxim Integrated MAX4407EXK+T operational amplifier (op-amp) is a versatile and efficient component designed to meet the needs of a wide range of electronic applications. This low-power op-amp operates from a single supply voltage, making it an excellent choice for battery-powered devices and portable equipment where power conservation is crucial.

The MAX4407EXK+T features a rail-to-rail input and output capability, which allows the op-amp to handle signals that approach the power supply levels. This characteristic makes the most of the available dynamic range in applications with limited supply voltages, such as handheld consumer electronics, audio devices, and sensor interfaces.

With its low input bias current and low offset voltage, the MAX4407EXK+T provides high accuracy and precision, making it suitable for applications that require exact signal amplification, such as medical instrumentation and precision sensors. The device also boasts a low input voltage noise, which is essential for applications involving audio processing or other noise-sensitive signals.

The MAX4407EXK+T operates over a wide temperature range, ensuring reliable performance in diverse environments. Its compact SC70 package is space-saving, which is beneficial for designs with limited PCB real estate.

Key features of the MAX4407EXK+T include:

  • Single-supply operation from 2.7V to 5.5V
  • Rail-to-rail input and output
  • Low input bias current
  • Low offset voltage
  • Low voltage noise
  • Extended temperature range
  • Compact SC70 package

Engineers can rely on the MAX4407EXK+T for its consistent performance and Maxim Integrated's reputation for quality. Whether it's being used in a simple signal conditioning circuit or integrated into a complex analog system, this op-amp is an excellent choice for designers looking to optimize their applications for power efficiency and signal integrity.

With its combination of features, the MAX4407EXK+T is ideally suited for a variety of applications, including but not limited to portable medical devices, battery-operated equipment, sensor amplifiers, and active filters. Maxim Integrated's commitment to innovation ensures that the MAX4407EXK+T is a reliable and high-performing component for your electronic designs.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess