The MAX4402AKA+T from Maxim Integrated is a high-performance, low-power, operational amplifier designed for a multitude of applications that require efficiency and precision. This op-amp is part of Maxim's commitment to providing advanced integrated circuits that meet the rigorous demands of modern electronic designs.
Key Features
- Low Power Consumption: The device is optimized for low-voltage, single-supply operations, making it ideal for battery-powered devices and portable applications.
- High Precision: With its low input offset voltage and reduced noise levels, the MAX4402AKA+T provides highly accurate signal amplification, which is crucial for sensitive instrumentation and measurement systems.
- Single-Supply Operation: It operates from a single +2.7V to +5.5V supply, simplifying design and reducing component count.
- Small Footprint: The compact SOT-23 package makes it suitable for space-constrained applications without compromising performance.
- Wide Temperature Range: The device can operate over an extended temperature range, ensuring reliability in diverse operating environments.
Applications
The MAX4402AKA+T is versatile and can be used in various applications, including:
- Portable Instrumentation
- Battery-Powered Devices
- Sensor Signal Conditioning
- Audio Equipment
- Data Acquisition Systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
+2.7V to +5.5V |
| Package Type |
SOT-23 |
| Operating Temperature |
-40°C to +85°C |
| Mounting Type |
Surface Mount |
The MAX4402AKA+T operational amplifier by Maxim Integrated offers a balance of performance and power efficiency, making it an excellent choice for designers looking to optimize their systems for both precision and power conservation.