EN
  • EN
  • DE

TPS2206ADBR

Part No TPS2206ADBR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description PC CARD? POWER-INTERFACE SWITCH WITH RESER FOR SERIAL PCMCIA CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type PCMCIA Switch
Number of Outputs 4
Output Configuration High Side
Interface Serial
Voltage - Load 3.3V, 5V, 12V
Current - Output (Maximum) 1A
Rds On (Typ) 95 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Operating Temperature Range -40°C ~ 85°C (TA)
Package 30-SSOP (0.209", 5.30mm Width)
Manufacturer Package 30-SSOP
Win Source Part Number 1272189-TPS2206ADBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2206ADBR CAD Model

Description

Product Overview: Texas Instruments TPS2206ADBR

The Texas Instruments TPS2206ADBR is a high-performance, dual-slot PC Card power-interface switch designed to manage power distribution between the system and the card slots in portable computers and similar devices. This integrated circuit (IC) is part of TI's extensive power management portfolio and is specifically engineered to provide a reliable and efficient power solution for applications involving PC Cards, also known as PCMCIA cards.

Key Features and Benefits

  • Dual-Slot Configuration: The TPS2206ADBR supports two independent slots, allowing for simultaneous operation of multiple PC Cards, which is ideal for multitasking and enhancing device functionality.
  • Integrated Switching: It includes built-in 0.1-Ohm high-side MOSFET switches that offer low on-resistance, reducing power loss and improving overall efficiency.
  • Short-Circuit Protection: The device features robust short-circuit protection for both VCC and VPP power supplies, safeguarding the system and cards from potential damage caused by overcurrent conditions.
  • Thermal Shutdown: Thermal shutdown functionality is included to prevent overheating, ensuring the device operates within safe temperature ranges.
  • Under-Voltage Lockout (UVLO): The TPS2206ADBR incorporates UVLO to ensure that the power switch operates correctly and safely by turning off when the input voltage drops below a certain threshold.
  • Programmable Current Limit: Users can set the current limit according to their specific application requirements, providing additional control over power management.

Applications

The TPS2206ADBR is suitable for a wide range of applications that require efficient power management for PC Cards. These include:

  • Notebook Computers
  • Personal Digital Assistants (PDAs)
  • Portable Instrumentation
  • Test Equipment

Product Packaging and Quality

Encased in a 30-TSSOP (DBR) package, the TPS2206ADBR is designed for surface-mount technology (SMT), allowing for more compact and robust designs. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for performance and reliability.

Overall, the TPS2206ADBR from Texas Instruments is an excellent choice for designers looking for a dual-slot power-interface switch that combines efficiency, protection features, and programmability in a compact package.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3702 $53.7020
23+ $4.4064 $101.3472
36+ $4.2687 $153.6732
49+ $4.1310 $202.4190
63+ $3.9933 $251.5779
84+ $3.5802 $300.7368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess