EN
  • EN
  • DE

MAX4397SACTM+

Part No MAX4397SACTM+
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description IC SW A/V SCART CON 48-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Audio / Video Switch
Applications Consumer Audio
Number of Channels 2
Interface I2C
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Specifications 65dB
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-TQFN (7x7)
Win Source Part Number 703800-MAX4397SACTM+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4397SA
Introduction Date October 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX4397SACTM+ CAD Model

Description

Introducing the MAX4397SACTM+ from Maxim Integrated

The MAX4397SACTM+ is a high-performance, low-power, single-supply operational amplifier (op-amp) with a true zero-drift architecture, making it an ideal choice for precision applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, this op-amp is designed to provide a combination of accuracy, stability, and energy efficiency.

Key Features

  • True Zero-Drift Operation: The MAX4397SACTM+ offers true zero-drift performance, ensuring that offset voltage does not accumulate over time, which is crucial for precision applications.
  • Single-Supply Voltage: This op-amp operates from a single supply voltage ranging from +2.85V to +5.5V, simplifying power supply design and making it compatible with a variety of systems.
  • Low Quiescent Current: With a low supply current of just 750µA, the MAX4397SACTM+ is an excellent choice for battery-powered devices and energy-sensitive applications.
  • High Output Drive Capability: Despite its low-power consumption, this op-amp can drive heavy loads, making it versatile for both high-impedance and low-impedance applications.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which maximizes dynamic range within the given supply voltage.
  • Wide Temperature Range: It is specified for operation over the extended industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The MAX4397SACTM+ is suited for a wide array of applications where precision and power efficiency are paramount. Some of these include:

  • Portable Instrumentation
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Process Controls

With its exceptional accuracy and low power characteristics, the MAX4397SACTM+ from Maxim Integrated stands out as a top choice for designers looking to enhance the performance and efficiency of their electronic systems. Its robust design and versatile features make it an adaptable component for numerous high-precision electronic applications.

You May Also Be Interested in

Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess