EN
  • EN
  • DE

MAX4397DCTM+T

Part No MAX4397DCTM+T
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description IC SW A/V SCART CON 48-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Purpose Audio / Video Switch
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 65dB
Case / Package 48-TQFN (7x7)
Win Source Part Number 118419-MAX4397DCTM+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4397DCTM+T CAD Model

Description

Product Overview: MAX4397DCTM+T from Maxim Integrated

The MAX4397DCTM+T is a high-performance, low-power, single-supply operational amplifier (op-amp) designed and manufactured by Maxim Integrated. This op-amp is well-suited for a wide range of applications, including portable and battery-powered devices, thanks to its efficient power consumption and compact size.

Key Features

  • Low Power Consumption: The MAX4397DCTM+T is designed for minimal power usage, making it ideal for energy-sensitive applications.
  • Single-Supply Operation: It operates from a single power supply, simplifying design and reducing component count.
  • High Output Drive Capability: This op-amp can drive heavy loads, providing versatility in various applications.
  • Rail-to-Rail Output: The output swings rail-to-rail, maximizing the dynamic range when operating from low voltage supplies.
  • Wide Bandwidth: It offers a wide bandwidth, which is essential for high-speed signal processing.
  • Low Distortion: The device provides low distortion characteristics, ensuring high-fidelity signal amplification.
  • Compact Packaging: Housed in a space-saving package, the MAX4397DCTM+T is suitable for high-density circuit designs.

Applications

  • Portable Instrumentation
  • Battery-Powered Devices
  • Analog Signal Conditioning
  • Audio Processing
  • Active Filters
  • Data Acquisition Systems

The MAX4397DCTM+T from Maxim Integrated is a robust operational amplifier that offers a blend of low power consumption and high performance. Its ability to operate from a single supply and provide rail-to-rail output makes it a versatile choice for designers looking to maximize battery life while maintaining signal integrity in their electronic designs. Whether used in audio processing, signal conditioning, or data acquisition, this op-amp is engineered to deliver reliable and efficient performance.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and support documentation available from Maxim Integrated.

You May Also Be Interested in

Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7096 $59.6112
52+ $2.2234 $115.6168
81+ $2.1541 $174.4821
111+ $2.0848 $231.4128
144+ $2.0155 $290.2320
192+ $1.8064 $346.8288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 407 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess