EN
  • EN
  • DE

TPA0252PWP

Part No TPA0252PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.8W AB 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.8W x 2 @ 3 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Dimension 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 135870-TPA0252PWP
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Ultra Librarian 3D Model Ultra Librarian TPA0252PWP CAD Model

Description

The TPA0252PWP from Texas Instruments is a high-fidelity stereo audio power amplifier designed to deliver exceptional sound quality for a wide range of consumer electronics. This integrated circuit is part of Texas Instruments' extensive audio amplifier portfolio and is specifically engineered to provide efficient audio amplification with minimal distortion and noise.

Key Features

  • Output Power: The TPA0252PWP can deliver up to 2 Watts per channel into a 4-ohm load, which is suitable for small to medium-sized audio applications.
  • Efficiency: With its Class AB operation, it combines the audio fidelity of Class A amplifiers with the efficiency of Class B amplifiers, resulting in reduced power loss and heat generation.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal and short-circuit protection mechanisms that ensure reliable operation under adverse conditions and prolong the lifespan of the amplifier.
  • Signal-to-Noise Ratio (SNR): It boasts a high SNR, which means less background noise and a clearer audio output.
  • Low Harmonic Distortion: The TPA0252PWP offers low total harmonic distortion (THD), ensuring high-quality audio reproduction without unwanted artifacts.

Applications

The TPA0252PWP is versatile and can be used in various applications, including:

  • Portable and desktop speakers
  • TVs and monitors with built-in speakers
  • Compact home audio systems
  • PC multimedia speakers

Package and Availability

The TPA0252PWP comes in a 24-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™ for enhanced thermal dissipation. This packaging allows for efficient heat management and compact design integration. The product is available through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers.

With its combination of performance, efficiency, and protection features, the TPA0252PWP stands out as a reliable solution for high-quality audio amplification in consumer electronics.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6105 $50.4945
22+ $4.6035 $101.2770
34+ $4.4597 $151.6298
47+ $4.3158 $202.8426
60+ $4.1720 $250.3200
81+ $3.7404 $302.9724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess