EN
  • EN
  • DE

OPA3695IDBQRG4

Part No OPA3695IDBQRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Triple, Ultra-Wideband, Current-Feedback OPERATIONAL AMPLIFIER with Disable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233703-OPA3695IDBQRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA3695IDBQRG4 CAD Model

Description

Product Overview: Texas Instruments OPA3695IDBQRG4

The Texas Instruments OPA3695IDBQRG4 is a high-performance, triple, wideband, current-feedback operational amplifier designed to meet the demanding requirements of video and communication systems. With its exceptional speed and bandwidth capabilities, this amplifier is an ideal choice for a broad array of applications, including broadcast video equipment, professional cameras, and high-speed data acquisition systems.

Key Features

  • Wideband Performance: The OPA3695IDBQRG4 offers a remarkable bandwidth of 430 MHz at a gain of +2, making it suitable for high-frequency signal processing tasks.
  • High Output Current: This device can deliver a continuous output current of 90 mA, which is perfect for driving heavy loads or multiple devices in parallel.
  • Low Distortion Levels: With a total harmonic distortion (THD) of -75 dBc at 20 MHz, the amplifier ensures a clean and accurate signal amplification, which is critical for high-fidelity applications.
  • Flexible Supply Voltage: The OPA3695IDBQRG4 operates over a wide supply range of ±5 V to ±6 V, offering design versatility for different system requirements.

Applications

  • Video amplifiers and distribution
  • Professional video equipment
  • Test and measurement instruments
  • High-speed data acquisition
  • Communication systems

Product Packaging and Quality

The OPA3695IDBQRG4 comes in a compact SSOP (Shrink Small Outline Package) form factor, ensuring a minimal footprint on circuit boards. This package is designed to provide excellent thermal performance, which is crucial for maintaining stability and reliability in high-speed operations. The device is also RoHS compliant, adhering to the latest environmental standards and regulations for electronic components.

As with all Texas Instruments products, the OPA3695IDBQRG4 is manufactured with strict quality control processes in place, ensuring consistent performance and high reliability for critical system designs. This operational amplifier is a testament to Texas Instruments' commitment to providing industry-leading solutions for advanced electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess