EN
  • EN
  • DE

MAX4376TAUK

Part No MAX4376TAUK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703780-MAX4376TAUK
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4376TAUK CAD Model

Description

Maxim Integrated MAX4376TAUK High-Side Current-Sense Amplifier

The Maxim Integrated MAX4376TAUK is a precision high-side current-sense amplifier designed for a wide range of applications requiring accurate current monitoring. This device provides a simple and efficient solution for measuring current via a small voltage drop across a shunt resistor placed in the path of the high-side supply line.

Key Features

  • High Accuracy: The MAX4376TAUK offers high accuracy with its precision amplification of the differential voltage across the shunt resistor, ensuring reliable current measurement for critical applications.
  • Wide Input Voltage Range: It operates across a broad input common-mode voltage range from 4V to 28V, making it versatile for various systems with different supply voltages.
  • Low Quiescent Current: The device boasts a low quiescent current, which is ideal for power-sensitive applications, helping to minimize the overall power consumption of the system.
  • High-Side Measurement: By measuring the current on the high side, the MAX4376TAUK allows for the detection of load current without interfering with the ground path of the load, which is especially useful in battery-powered systems.

Applications

The MAX4376TAUK is suitable for a variety of applications, including but not limited to:

  • Battery management systems
  • Power management and monitoring
  • Overcurrent protection circuits
  • Automotive and industrial systems
  • Portable devices

Package and Availability

The device is available in a compact SOT-23 package, which is conducive to space-constrained designs. Its small footprint and low profile make it an excellent choice for portable electronics where space is at a premium. The MAX4376TAUK is part of Maxim Integrated's commitment to providing high-performance integrated circuits (ICs) that meet the stringent requirements of modern electronic systems.

In summary, the Maxim Integrated MAX4376TAUK is a highly reliable and precise high-side current-sense amplifier that offers a practical solution for current monitoring across a wide range of applications. Its accuracy, low power consumption, and versatile operating voltage range make it a go-to choice for designers looking to integrate current sensing into their systems with minimal hassle and maximum efficiency.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $25.0254

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6368 $57.2880
75+ $1.3431 $100.7325
120+ $1.3011 $156.1320
160+ $1.2591 $201.4560
210+ $1.2172 $255.6120
275+ $1.0912 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess