EN
  • EN
  • DE

MAX4373TESA+

Part No MAX4373TESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description Comparator Single 28V 8-Pin SOIC N / IC AMP/COMP/REF +20V/V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786178-MAX4373TESA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4373
Introduction Date March 01, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX4373TESA+ CAD Model

Description

Maxim Integrated MAX4373TESA+ High-Side Current-Sense Amplifier

The MAX4373TESA+ from Maxim Integrated is a high-precision, high-side current-sense amplifier that is designed to monitor power supply currents in a wide range of electronic applications. This compact and efficient device is particularly suitable for portable and space-constrained applications, providing an accurate current measurement solution without the need for shunt resistors on the low side of the circuit.

This current-sense amplifier comes in a small 8-pin SOT23 package, making it an ideal choice for applications where board space is at a premium. The MAX4373TESA+ operates over a wide supply voltage range of 2.7V to 28V, which allows it to be used in both low and high voltage systems. Its high voltage capability also makes it suitable for monitoring battery charging and discharging, as well as managing power in battery-operated devices.

The device features a fixed gain of 20V/V, which simplifies the design process by eliminating the need for external gain-setting components. It provides a high accuracy with a low input offset voltage, ensuring precise current measurement. The MAX4373TESA+ also boasts a fast response time, which is critical for protecting circuits from overcurrent conditions by quickly detecting and reporting excessive current flow.

Additionally, the MAX4373TESA+ includes a precision voltage reference and an integrated comparator, which can be used to implement overcurrent protection or warning alerts. This functionality adds an extra layer of security to your designs, helping to prevent damage to your electronic components due to overcurrent events.

With its robust design, the MAX4373TESA+ is able to withstand transient events and operate reliably in harsh electrical environments. Its low power consumption makes it an excellent choice for power-sensitive applications such as battery management systems, power management modules, and smart battery packs.

Whether you're designing a sophisticated industrial system, a compact consumer gadget, or a high-performance battery management system, the MAX4373TESA+ offers a reliable and straightforward solution for high-side current sensing that combines performance with ease of use.

You May Also Be Interested in

Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0224 $54.1344
14+ $7.4030 $103.6420
21+ $7.1717 $150.6057
29+ $6.9403 $201.2687
38+ $6.7090 $254.9420
50+ $6.0150 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 948 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess