EN
  • EN
  • DE

MAX366ESA

Part No MAX366ESA
Manufacturer Maxim Integrated
Catalog TVS - Mixed Technology
Description TVS DEVICE MIXED 40V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Mfr Maxim Integrated
Package Bulk
Product Status Active
Voltage - Clamping ±40V
Technology Mixed Technology
Number of Circuits 3
Applications General Purpose
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630643-MAX366ESA
Ultra Librarian 3D Model Ultra Librarian MAX366ESA CAD Model

Description

The MAX366ESA from Maxim Integrated is a precision, quad, SPST (Single-Pole, Single-Throw) analog switch designed to provide high performance in a small package, making it ideal for a variety of applications, including battery-powered devices. This component is part of Maxim's commitment to delivering high-quality, reliable solutions for signal routing requirements.

Key Features

  • Low Voltage Operation: The device operates from a single +2V to +12V supply or from dual ±2V to ±6V supplies, providing flexibility in various circuit configurations.
  • Low On-Resistance: The MAX366ESA features low on-resistance (R<sub>ON) of 100Ω max, which minimizes signal distortion and voltage drop across the switch, ensuring signal integrity.
  • Low Leakage Current: With a low leakage current of only 2nA at +25°C, this analog switch ensures minimal power loss and high precision in signal routing.
  • Fast Switching Times: The device offers fast switching times (t<sub>ON = 250ns max, t<sub>OFF = 200ns max), making it suitable for applications that require quick response times.
  • High Off-Isolation: It provides high off-isolation of -80dB at 1kHz, which prevents crosstalk between channels when the switch is in the off state.

Applications

The MAX366ESA is versatile and can be used in a variety of applications, including:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Sample and Hold Circuits
  • Battery-Powered Equipment

Package and Reliability

The MAX366ESA is offered in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Maxim Integrated's commitment to quality ensures that this analog switch meets stringent reliability standards, providing a robust solution for designers.

Conclusion

Overall, the MAX366ESA is a high-performance analog switch that offers a combination of low power consumption, high speed, and precision switching. Its compact size, reliability, and versatility make it an excellent choice for a broad range of applications where efficient signal routing is critical.

You May Also Be Interested in

Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 16-TSSOP
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1527 $56.6108
9+ $11.6124 $104.5116
14+ $11.2496 $157.4944
19+ $10.8867 $206.8473
24+ $10.5238 $252.5712
32+ $9.4351 $301.9232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess