EN
  • EN
  • DE

MAX4372FEUK+T

Part No MAX4372FEUK+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CUR SENS 200KHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 200kHz
Current - Input Bias 2μA
Voltage - Input Offset 300μV
Operating Supply Current 30μA
Supply Voltage - Operating 2.7 V to 28 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 021687-MAX4372FEUK+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX4372FEUK+T CAD Model

Description

Maxim Integrated MAX4372FEUK+T High-Side Current-Sense Amplifier

The MAX4372FEUK+T is a high-accuracy, low-cost, high-side current-sense amplifier from Maxim Integrated, designed to provide precise current measurement in a variety of applications. This compact device is housed in a 5-pin SOT-23 package, making it suitable for space-constrained applications. It is particularly useful for portable devices, battery management systems, and power management tasks where monitoring the current flow is essential for performance and safety.

One of the standout features of the MAX4372FEUK+T is its ability to sense the voltage drop across a shunt resistor connected in series with the load. Unlike traditional current-sense amplifiers that measure low-side current, the high-side sensing capability of the MAX4372 allows for the detection of current flow in systems with a common ground, eliminating the risk of ground disturbance and providing a safer measurement environment.

The device operates over a wide input voltage range from 2.7V to 28V, making it versatile for use in both low and high voltage systems. The MAX4372FEUK+T offers a fixed gain of 50V/V, providing an amplified output voltage directly proportional to the sensed current. This feature simplifies the design process by eliminating the need for external gain-setting components.

Accuracy is a critical aspect of current sensing, and the MAX4372FEUK+T excels with its low input offset voltage and high precision. This ensures that the current measurements are reliable and consistent, which is crucial for system control and protection. Additionally, the device boasts a low quiescent current, which minimizes power consumption and is beneficial for battery-powered applications.

For enhanced system protection, the MAX4372FEUK+T includes integrated fault protection features. It can withstand transient overvoltage conditions, and its inputs are protected against electrostatic discharge (ESD) events. These protections contribute to the longevity and reliability of the device in harsh environments.

In summary, the Maxim Integrated MAX4372FEUK+T is a high-performance, high-side current-sense amplifier that offers ease of use, high accuracy, and robust protection features. It is an ideal choice for engineers looking to implement current sensing in their designs with minimal additional circuitry and maximum reliability.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4307 $50.0745
90+ $1.1739 $105.6510
135+ $1.1372 $153.5220
185+ $1.1005 $203.5925
240+ $1.0638 $255.3120
315+ $0.9538 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess